EN
  • EN
  • DE

MMA7260Q

Part No MMA7260Q
Manufacturer NXP / Nexperia
Catalog Motion Sensors - Accelerometers
Description ACCEL 1.5-6G ANALOG 16QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Features Accelerometer X, Y, Z Axis ±1.5g, 2g, 4g, 6g 350Hz (X,Y), 150Hz (Z) 16-QFN (6x6)
Manufacturer NXP
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 16-LQFN Exposed Pad
Case / Package 16-QFN (6x6)
Family Name MMA72
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 75
Popularity High
Supply and Demand Status Balance
Win Source Part Number 927480-MMA7260Q
Ultra Librarian 3D Model Ultra Librarian MMA7260Q CAD Model

Description

Introducing the MMA7260Q Accelerometer by NXP

The MMA7260Q is a low-power, three-axis capacitive micromachined accelerometer featuring signal conditioning, a 1-pole low pass filter, temperature compensation, and g-Select which allows for the selection between 2g, 4g, or 6g acceleration ranges. Manufactured by NXP Semiconductors, a leader in automotive and industrial electronics, the MMA7260Q provides a versatile and robust solution for a wide range of applications.

This compact accelerometer is designed for use in systems that require detection of acceleration, such as mobile devices, gaming systems, disk drive protection, image stabilization, sports and health devices, and many other applications in the consumer and industrial markets. The MMA7260Q's analog output voltage is directly proportional to the acceleration along the X, Y, and Z axes, offering a straightforward interface that can be easily integrated into existing systems.

Key Features of the MMA7260Q:

  • Selectable Sensitivity: Users can choose between 2g, 4g, and 6g sensitivity settings, making the MMA7260Q adaptable to the requirements of different applications.
  • Low Voltage Operation: It operates at a low voltage range from 2.2V to 3.6V, which is ideal for battery-powered devices where power consumption is critical.
  • Low Power Consumption: The device features a sleep mode that significantly reduces power consumption, extending the battery life of portable applications.
  • Robust Design: The MMA7260Q is built to withstand mechanical shock up to 10,000g, ensuring reliable performance in harsh conditions.
  • Temperature Compensated: Outputs are temperature compensated across the entire operating temperature range (-40°C to +85°C), providing stable and accurate readings.
  • Factory Calibrated: The accelerometer is calibrated at the factory, simplifying the design-in process and reducing time to market.

The MMA7260Q is housed in a small, lead-free, plastic package (QFN-16) that is designed for space-constrained applications. Its small footprint and low profile make it an excellent choice for portable devices. With its combination of features, the MMA7260Q from NXP is an ideal solution for designers looking to add reliable motion sensing to their projects with minimal power consumption.

You May Also Be Interested in

Bosch Sensortec
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $3.0888
STMicroelectronics
CONSUMER MEMS
Lowest to $1.3732
STMicroelectronics
ACCELEROMETER 100G I2C/SPI 16LGA
Lowest to $9.9247
Bosch Sensortec
ACCELEROMETER 2-16G 12LGA
Lowest to $2.6596
STMicroelectronics
ACCELEROMETER 3.5G ANALOG 16LGA / Accelerometer X, Y, Z Axis ±3.5g 2kHz 16-LGA (4x4)
Lowest to $6.2289
Analog Devices Inc.
ACCELEROMETER 2-4G ANALOG 14CLCC
Lowest to $73.2431
Kionix Inc.
ACCELEROMETER LGA
Lowest to $0.8882
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 14-LGA (3x5)
Lowest to $5.1015
Kionix Inc.
ACCELEROMETER TRI-AXIS 14LGA
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.1163 $60.6978
14+ $8.3007 $116.2098
22+ $8.0413 $176.9086
30+ $7.7819 $233.4570
39+ $7.5224 $293.3736
52+ $6.7443 $350.7036
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,250 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess