EN
  • EN
  • DE

CD74HCT164M96E4

Part No CD74HCT164M96E4
Manufacturer Texas Instruments
Catalog Logic - Shift Registers
Description High-Speed CMOS Logic 8-Bit Serial-In/Parallel-Out Shift Register
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74HCT
Packaging Reel - TR
Logic Type Shift Register
Output Type Push-Pull
Number of Elements 1
Number of Bits per Element 8
Function Serial to Parallel
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -55°C ~ 125°C
Mounting SMD
Package 14-SOIC (0.154", 3.90mm Width)
Manufacturer Package 14-SOIC
Win Source Part Number 1160363-CD74HCT164M96E4
Manufacturer Homepage www.ti.com
Family Name 74HCT164
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CD74HCT164M96E4 CAD Model

Description

Product Overview: CD74HCT164M96E4 by Texas Instruments

The CD74HCT164M96E4 is a high-speed Si-gate CMOS device designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This integrated circuit is a part of the HCT family, which is well-known for its compatibility with TTL (Transistor-Transistor Logic) while providing the low power consumption and high noise immunity of CMOS technology.

This particular model, the CD74HCT164M96E4, is an 8-bit serial-in/parallel-out shift register. The device is designed to accept serial data from a CPU or microprocessor and convert it into parallel data. This feature is particularly useful in situations where there is a need to expand the data outputs without increasing the number of data lines used for communication.

Key Features:

  • Logic Type: 8-Bit Serial-In, Parallel-Out Shift Register
  • Operating Voltage: 4.5V to 5.5V, making it ideal for 5V systems.
  • High-Speed Operation: Ensures quick data transfer and processing, suitable for high-performance applications.
  • TTL-Compatible Inputs: Allows for direct interfacing with TTL logic levels, ensuring easy integration into existing systems.
  • Low Power Consumption: CMOS technology provides a significant reduction in power usage compared to traditional TTL devices.
  • Noise Immunity: Enhanced noise immunity features protect against electrical interference, ensuring reliable operation.
  • Temperature Range: Suitable for commercial applications with an operational temperature range from -55°C to 125°C.
  • Packaging: Supplied in a 14-pin SOIC package that is compact and suitable for surface mounting, optimizing board space.

Applications:

The CD74HCT164M96E4 is versatile and can be used in a wide range of applications, including:

  • Serial-to-parallel data conversion
  • Remote control holding registers
  • Sequential logic operations
  • Digital signal processing
  • Interface circuitry
  • Input/output (I/O) expansion

With its robust design and reliable performance, the CD74HCT164M96E4 from Texas Instruments is a great choice for designers looking to incorporate a dependable shift register into their digital logic applications.

You May Also Be Interested in

National Semiconductor (TI)
SHIFT REGISTER, 8-BIT, TTL / Shift Element Bit
Lowest to $0.2657
National Semiconductor (TI)
PARALLEL IN PARALLEL OUT / Shift Element Bit
Need more? Email Us
Fairchild/ON Semiconductor
PARALLEL IN PARALLEL OUT
Need more? Email Us
Harris Corporation
8-BIT SHIFT REGISTER
Need more? Email Us
Harris Corporation
8-STAGE STAIC SHIFT REGISTER
Need more? Email Us
Microchip Technology
IC 64BIT SRL PARALLEL 180V 80QFP
Need more? Email Us
Texas Instruments
IC DUAL STATIC SHFT REG 16SO / Shift Element Bit
Lowest to $4.3911
Nexperia USA Inc.
NOW NEXPERIA 74HC164PW - SERIAL
Lowest to $0.1598
Harris Corporation
8-STAGE STAIC SHIFT REGISTER
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess