EN
  • EN
  • DE

MMA6821AKW

Part No MMA6821AKW
Manufacturer NXP / Nexperia
Catalog Motion Sensors - Accelerometers
Description ACCELEROMETER 16QFN / Accelerometer Dual ±120g/±25g 3.3V/5V Automotive 16-Pin QFN EP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer NXP
Series Automotive, AEC-Q100
Packaging Tube
Part Status Obsolete(EOL)
Type Digital
Axis X, Y
Acceleration Range ±120g, ±25g
Sensitivity (LSB/g) 4.096 (X), 20.479 (Y)
Output Type SPI
Operating Supply Voltage 3.135 V ~ 5.25 V
Operating Temperature Range -40°C ~ 105°C
Mounting SMD
Package 16-QFN Exposed Pad
Manufacturer Package 16-QFN (6x6)
Win Source Part Number 789005-MMA6821AKW
Popularity Medium
Supply and Demand Status Limited
Family Name MMA6821AKW
Introduction Date December 05, 2003
Halogen Free Not Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MMA6821AKW CAD Model

Description

Introducing the NXP MMA6821AKW Accelerometer

The NXP MMA6821AKW is a state-of-the-art accelerometer designed for high precision and versatility in a wide range of applications. This advanced sensor module is part of NXP's reputable portfolio of motion sensing solutions, offering both robust performance and reliability for designers and engineers looking to incorporate motion detection into their projects.

Key Features

  • High Sensitivity: The MMA6821AKW provides excellent sensitivity, allowing it to detect even the slightest movements, making it ideal for applications that require precise motion analysis.
  • Wide Range: It operates over a broad range of accelerations, catering to the needs of various use cases from low to high dynamic applications.
  • Low Power Consumption: Designed with power efficiency in mind, the MMA6821AKW is suitable for battery-powered devices where power conservation is critical.
  • Compact Form Factor: Its small footprint makes it easy to integrate into space-constrained designs without compromising on performance.
  • Output Signal Conditioning: The device includes built-in signal conditioning which simplifies the design process by reducing the need for external components.
  • Temperature Compensated: The accelerometer is temperature compensated, ensuring stable performance across a variety of environmental conditions.

Applications

The versatility of the MMA6821AKW allows it to be used in a multitude of applications, including but not limited to:

  • Vehicle dynamic control systems
  • Anti-theft devices
  • Industrial equipment monitoring
  • Consumer electronics for motion-based features
  • Medical devices for activity monitoring
  • Robotics and UAVs for stability and control

Technical Specifications

The MMA6821AKW offers a range of technical specifications that highlight its capabilities:

  • Sensing Axis: Dual-axis sensing for multidimensional motion detection
  • Operating Voltage: Compatible with a variety of supply voltages for ease of integration
  • Output: Analog output providing a direct linear relationship with acceleration
  • Shock Resistance: Highly durable and capable of withstanding mechanical shocks

With its robust feature set, the NXP MMA6821AKW is an exceptional choice for any project requiring accurate and reliable motion detection.

You May Also Be Interested in

Bosch Sensortec
ACCELEROMETER 2-16G 12LGA
Lowest to $2.6596
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 14-LGA (3x5)
Lowest to $3.9577
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA
Need more? Email Us
Bosch Sensortec
ACCEL 1-16G I2C/SPI 12LGA
Need more? Email Us
Analog Devices Inc.
ACCELEROMETER 32LFCSP / Accelerometer X Axis ±500g 45kHz 32-LFCSP (5x5)
Lowest to $101.1333
STMicroelectronics
MEMS DIGITAL OUTPUT DUAL MOTION
Lowest to $1.3458
STMicroelectronics
CONSUMER MEMS
Lowest to $2.3539
STMicroelectronics
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $1.0982
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 14-LGA (3x5)
Lowest to $5.1015

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess