EN
  • EN
  • DE

MMA6813BKCWR2

Part No MMA6813BKCWR2
Manufacturer NXP / Nexperia
Catalog Motion Sensors - Accelerometers
Description ACCELEROMETER 50G SPI 16QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 25 Weeks
Features Accelerometer X, Y Axis ±50g - 16-QFN (6x6)
Manufacturer NXP
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 105°C
Mounting Surface Mount
Package 16-QFN Exposed Pad
Case / Package 16-QFN (6x6)
Family Name MMA6813
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 927475-MMA6813BKCWR2
Ultra Librarian 3D Model Ultra Librarian MMA6813BKCWR2 CAD Model

Description

NXP MMA6813BKCWR2 Accelerometer

The NXP MMA6813BKCWR2 is a high-performance, automotive-grade accelerometer designed to meet the rigorous demands of the automotive industry. This advanced sensor provides precise and reliable measurements of dynamic acceleration, making it an ideal choice for a wide range of applications including vehicle dynamics, crash detection, and vehicle stability control systems.

The MMA6813BKCWR2 is part of NXP's industry-leading portfolio of inertial sensors and boasts several key features that set it apart from competitors. It is built with a capacitive micromachined technology that ensures high sensitivity and excellent linearity over its specified range. The device measures acceleration over a range of ±50g, with an output that is ratiometric with the supply voltage.

This accelerometer is designed with robustness in mind, featuring a hermetically sealed package that ensures its performance in harsh automotive environments. It is also characterized by its low power consumption, making it suitable for use in battery-powered applications. The sensor operates over a wide temperature range of -40°C to +105°C, ensuring consistent performance even under extreme conditions.

The MMA6813BKCWR2 is easy to integrate into automotive systems thanks to its simple analog interface. The sensor's output is analog voltage, proportional to the acceleration experienced by the device. This allows for straightforward connection to analog-to-digital converters for further processing by the vehicle's electronic control unit (ECU).

NXP's commitment to safety and quality is evident in the design and manufacture of the MMA6813BKCWR2. It is AEC-Q100 qualified, an essential certification for automotive electronics, ensuring its reliability and performance standards are met for automotive applications. With its robust design and precise measurement capabilities, the NXP MMA6813BKCWR2 is a top-tier solution for automotive engineers seeking to enhance the safety and performance of their vehicles.

You May Also Be Interested in

Bosch Sensortec
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $3.0888
NXP / Nexperia
IC 3-AXIS ACCELEROMETER 10-DFN
Lowest to $17.3334
STMicroelectronics
ACCELEROMETER 3.5G ANALOG 16LGA / Accelerometer X, Y, Z Axis ±3.5g 2kHz 16-LGA (4x4)
Lowest to $6.2289
STMicroelectronics
CONSUMER MEMS
Lowest to $2.3539
STMicroelectronics
ACCELEROMETER 100G I2C/SPI 16LGA
Lowest to $9.9247
Analog Devices Inc.
ACCELEROMETER 32LFCSP / Accelerometer X Axis ±500g 45kHz 32-LFCSP (5x5)
Lowest to $101.1333
Analog Devices Inc.
ACCELEROMETER HIGH G
Need more? Email Us
Kionix Inc.
ACCELEROMETER 2-8G I2C 10LGA
Lowest to $1.3456
STMicroelectronics
CONSUMER MEMS
Lowest to $1.3732

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.0871 $60.4355
12+ $9.9177 $119.0124
19+ $9.6078 $182.5482
25+ $9.2978 $232.4450
33+ $8.9879 $296.6007
44+ $8.0581 $354.5564
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess