EN
  • EN
  • DE

MMA6805AKGCWR2

Part No MMA6805AKGCWR2
Manufacturer NXP / Nexperia
Catalog Motion Sensors - Accelerometers
Description ACCELEROMETER 10BIT SPI 16QFN / Accelerometer Axis
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Motion Sensors - Accelerometers
Mfr NXP USA Inc.
Package Tape & Reel
Base Product Number MMA6805
Standard Package 2,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345987-MMA6805AKGCWR2
Ultra Librarian 3D Model Ultra Librarian MMA6805AKGCWR2 CAD Model

Description

The NXP MMA6805AKGCWR2 is a cutting-edge, high-performance accelerometer designed for a wide range of applications that require precise motion detection and measurement. This device is part of NXP's reputable portfolio of motion sensors, which are known for their reliability, accuracy, and ease of integration into various platforms.

Key Features

  • Measurement Range: The MMA6805AKGCWR2 offers a selectable full-scale range of ±2g/±4g/±8g, making it versatile for different use cases from mobile phones to industrial equipment.
  • Sensitivity: High sensitivity levels are maintained across the full range of measurement, ensuring precise readings for both small and large movements.
  • Output: Digital output is provided via a 16-bit I2C interface, which allows for easy and quick data communication with microcontrollers and processors.
  • Low Power Consumption: It is designed to operate with low power requirements, making it suitable for battery-powered devices and applications where energy efficiency is critical.
  • Advanced Features: Includes built-in features such as orientation detection, free-fall detection, and high-pass filtered data, which enhance the capabilities of the device in complex motion analysis.
  • Robust Design: Encased in a small 16-pin QFN package, the MMA6805AKGCWR2 is built to withstand harsh conditions and is suitable for automotive and industrial environments.

Applications

The versatility of the MMA6805AKGCWR2 makes it an ideal choice for a variety of applications, including but not limited to:

  • Vehicle dynamic control and rollover detection
  • Electronic stability control systems
  • Robotics and unmanned vehicles
  • Portable electronic devices
  • Industrial machinery monitoring
  • Sports and health-related devices

Conclusion

Overall, the NXP MMA6805AKGCWR2 accelerometer provides a comprehensive solution for motion sensing needs, combining advanced features with robustness and versatility. Its ability to deliver high accuracy and reliability under various conditions makes it a top choice for engineers and designers across multiple industries.

You May Also Be Interested in

STMicroelectronics
CONSUMER MEMS
Lowest to $1.3732
STMicroelectronics
ACCELEROMETER 2G ANALOG 16LGA
Lowest to $80.4307
STMicroelectronics
ACCEL 100G I2C/SPI 16TFLGA
Lowest to $9.8956
Rohm Semiconductor
ACCELEROMETER 2G I2C 10LGA
Lowest to $1.6320
Kionix Inc.
ACCELEROMETER 2-8G I2C 10LGA
Lowest to $1.3456
STMicroelectronics
ACCELEROMETER 2G ANALOG 14LGA
Need more? Email Us
STMicroelectronics
ACCELEROMETER 2-8G I2C/SPI 16LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g 25Hz ~ 200Hz 16-LGA (3x3)
Lowest to $5.7605
Rohm Semiconductor
ACCELEROMETER 20G ANALOG 10LGA
Need more? Email Us
Freescale Semiconductor - NXP
PSI5 ACCELEROMETER, 12V, X, 240G
Lowest to $11.6418

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess