EN
  • EN
  • DE
  • IT

NZ9F2V7T5G

Part No NZ9F2V7T5G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 2.7V 200MW SOD923
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 2.7V
Tolerance ±5%
Maximum Power Dissipation 200mW
Impedance (Max) (Zzt) 100 Ohm
Current - Reverse Leakage @ Vr 20μA @ 1V
Voltage - Forward (Vf) (Max) @ If 900mV @ 10mA
Temperature Range - Operating -65°C to 150°C
Mounting SMD (SMT)
Case / Package SOD-923
Win Source Part Number 209396-NZ9F2V7T5G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NZ9F2V7T5G CAD Model

Description

Introducing the NZ9F2V7T5G Zener Diode from ON Semiconductor

The NZ9F2V7T5G is a high-quality Zener diode designed and manufactured by ON Semiconductor, a leader in the semiconductor industry. This small yet powerful component is engineered to provide a precise voltage regulation solution across various electronic applications. With its compact SOD−923 package, the NZ9F2V7T5G is perfect for space-constrained applications where size and power efficiency are critical.

At the heart of this product is its ability to maintain a stable voltage level, making it an essential component in circuit protection, voltage regulation, and switching operations. The NZ9F2V7T5G operates at a nominal Zener voltage of 2.7 volts, which is ideal for low-voltage applications that require a regulated power supply. This Zener diode is also characterized by its low leakage current and excellent stability, ensuring reliable performance over time.

Key Features of the NZ9F2V7T5G:

  • Precise Voltage Regulation: With a nominal Zener voltage of 2.7V, the NZ9F2V7T5G provides accurate voltage control for sensitive electronics.
  • Low Leakage Current: The diode's design minimizes leakage current, enhancing the overall efficiency of the device it's protecting or regulating.
  • High Stability: It offers exceptional stability over a wide range of temperatures and operational conditions, making it a reliable choice for various applications.
  • Compact Form Factor: The SOD−923 package is one of the smallest available, making it ideal for portable and space-constrained devices.
  • Lead-Free and RoHS Compliant: Adhering to current environmental standards, the NZ9F2V7T5G is made with eco-friendly materials.

Whether you're designing power management systems, consumer electronics, or automotive circuits, the NZ9F2V7T5G from ON Semiconductor provides the performance and reliability you need. Its robust design ensures that your applications are safeguarded against overvoltage conditions while maintaining the desired voltage level for optimal operation.

Choose the NZ9F2V7T5G for your next project and experience the quality and reliability that ON Semiconductor is known for. This Zener diode is the perfect choice for engineers looking for a component that offers both precision and durability in a miniature package.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 1.8V 300MW SOD523
Lowest to $0.4366
NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.4399
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.2536 $57.7752
18+ $6.7718 $121.8924
27+ $6.5604 $177.1308
37+ $6.3490 $234.9130
48+ $6.1377 $294.6096
63+ $5.5024 $346.6512
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,600 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess