EN
  • EN
  • DE

MMA5224NPKWR2

Part No MMA5224NPKWR2
Manufacturer NXP / Nexperia
Catalog Motion Sensors - Accelerometers
Description ACCELEROMETER PSI5 16QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Motion Sensors - Accelerometers
Mfr NXP
Package Tape & Reel
Product Status Obsolete
Base Product Number MMA52
Standard Package 2,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 789004-MMA5224NPKWR2
Ultra Librarian 3D Model Ultra Librarian MMA5224NPKWR2 CAD Model

Description

The NXP MMA5224NPKWR2 is a state-of-the-art accelerometer designed for high-precision applications requiring low power consumption. This compact and versatile sensor is part of NXP's reputable portfolio of motion sensing solutions, delivering reliable performance for a wide range of industrial, automotive, and consumer electronics.

Key Features

  • High Sensitivity: The MMA5224NPKWR2 offers high sensitivity, capable of detecting even the slightest movements, making it ideal for advanced motion analysis and monitoring.
  • Low Power Consumption: Engineered for efficiency, this accelerometer operates on low power, preserving battery life in portable devices and contributing to sustainable energy use in embedded systems.
  • Wide Measurement Range: With its broad dynamic range, the MMA5224NPKWR2 is well-suited to measure acceleration in various axes, providing comprehensive motion data.
  • Robust Design: NXP's commitment to quality is evident in the MMA5224NPKWR2's robust design, ensuring durability and consistent performance even in harsh environments.
  • Advanced Signal Processing: The accelerometer features advanced signal processing capabilities that allow for precise readings and filtering of noise, resulting in accurate and reliable data.

Applications

The versatility of the MMA5224NPKWR2 makes it an excellent choice for a multitude of applications, including:

  • Vehicle dynamic control systems
  • Anti-theft devices
  • Industrial equipment monitoring
  • Consumer electronics such as gaming controllers, personal navigation devices, and fitness trackers

Technical Specifications

The MMA5224NPKWR2 is equipped with technical features that ensure seamless integration into various systems:

  • Supply Voltage: 2.4V to 3.6V
  • Output Type: Analog Voltage
  • Operating Temperature: -40°C to +105°C
  • Package / Case: 16-SOIC

With its exceptional performance, the NXP MMA5224NPKWR2 is an ideal choice for developers and engineers looking to incorporate precise motion detection into their designs. Its combination of high sensitivity, low power consumption, and robust construction makes it a reliable and efficient component for a diverse array of products.

You May Also Be Interested in

Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 14-LGA (3x5)
Lowest to $5.1015
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA
Need more? Email Us
STMicroelectronics
CONSUMER MEMS
Lowest to $2.3539
Analog Devices Inc.
ACCEL 2-8G I2C/SPI 14CLCC / Accelerometer X, Y, Z Axis ±2g, 4g, 8g 1.5kHz 14-CLCC (6x6)
Lowest to $79.5631
Bosch Sensortec
ACCEL 1-16G I2C/SPI 12LGA
Need more? Email Us
Analog Devices Inc.
ACCELEROMETER 2-4G ANALOG 14CLCC
Lowest to $73.2431
Analog Devices Inc.
ACCELEROMETER HIGH G
Need more? Email Us
STMicroelectronics
ACCELEROMETER 2-6G I2C/SPI 16LGA
Lowest to $227.2389
Analog Devices Inc.
ACCELEROMETER 3G ANALOG 16LFCSP
Lowest to $4.3356

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess