EN
  • EN
  • DE
  • IT

MMA5106KWR2

Part No MMA5106KWR2
Manufacturer NXP / Nexperia
Catalog Motion Sensors - Accelerometers
Description ACCELEROMETER 60G PCM/SPI 16QFN / Accelerometer Z Axis ±60g 16-QFN (6x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Motion Sensors - Accelerometers
Mfr NXP USA Inc.
Series Automotive, AEC-Q100, MMA
Package Tape & Reel
Product Status Obsolete
Type Digital
Axis Z
Acceleration Range ±60g
Sensitivity (LSB/g) 8
Output Type PCM, SPI
Voltage - Supply 4.2V ~ 17V
Features Selectable Low Pass Filter
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 16-QFN Exposed Pad
Supplier Device Package 16-QFN (6x6)
Base Product Number MMA51
Standard Package 2,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.9860
Win Source Part Number 1345946-MMA5106KWR2
Ultra Librarian 3D Model Ultra Librarian MMA5106KWR2 CAD Model

Description

NXP MMA5106KWR2 Accelerometer Overview

The NXP MMA5106KWR2 is a high-performance, capacitive micromachined accelerometer featuring signal conditioning, a 1-pole low pass filter, temperature compensation, and g-Select which allows for the selection between two sensitivities. Integrated with robust protection makes the MMA5106KWR2 an ideal choice for automotive applications and various other systems requiring inertial sensing within a harsh environment.

Key Features

  • Dynamic Range: The device offers a selectable full-scale range of ±50g or ±100g, making it versatile for a wide range of motion and impact sensing applications.
  • Signal Conditioning: Advanced signal conditioning with a 1-pole low pass filter and temperature compensation ensure reliable and accurate readings across a range of environmental conditions.
  • High Sensitivity: The accelerometer provides high sensitivity and low noise outputs, resulting in precise measurements for critical applications.
  • Self-Test Functionality: An integrated self-test feature allows for end-user verification of both mechanical and electrical aspects of the sensor, ensuring consistent performance and reliability.
  • Durable Design: The MMA5106KWR2 is designed with high shock survivability, making it suitable for applications that may experience sudden or extreme impacts.
  • Compact Form Factor: The small footprint of the device is ideal for space-constrained applications, without compromising on performance.

Applications

With its robust design and versatile features, the NXP MMA5106KWR2 is well-suited for a variety of applications, including but not limited to:

  • Vehicle dynamic control
  • Crash and impact detection
  • Vibration monitoring and control
  • Smart suspension systems

Technical Specifications

Parameter Value Supply Voltage 4.75 V to 5.25 V Operating Temperature -40°C to +105°C Output Type Analog Voltage Sensitivity (g/LSB) Selectable Package SOP

Overall, the NXP MMA5106KWR2 is a reliable choice for designers and engineers who require a high-precision accelerometer with advanced features for complex and demanding applications.

You May Also Be Interested in

Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 14-LGA (3x5)
Lowest to $4.9161
NXP / Nexperia
ACCELEROMETER 2-8G I2C/SPI 16LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g 1.9Hz ~ 244Hz 16-LGA (3x3)
Lowest to $5.2229
Memsic Inc.
ACCELEROMETER 1.5G I2C 8QFN / Accelerometer X, Y Axis ±1.5g 8Hz 8-QFN
Need more? Email Us
NXP / Nexperia
ACCELEROMETER 281G ANALOG 16SOIC / Accelerometer Z Axis ±281g 400Hz 16-SOIC
Need more? Email Us
NXP / Nexperia
XTRINSIC 10 BITS SPI ACCELEROMET / Accelerometer X Axis ±60g 16-QFN (6x6)
Need more? Email Us
STMicroelectronics
ACCELEROMETER 100G I2C/SPI 16LGA
Lowest to $9.9430
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 16LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 16-LGA (3x3)
Lowest to $5.2389
NXP / Nexperia
ACCELEROMETER 2.5G ANALOG 16SOIC / Accelerometer Z Axis ±2.5g 50Hz 16-SOIC
Lowest to $213.6843
STMicroelectronics
MEMS DIGITAL OUTPUT DUAL MOTION
Lowest to $1.3430

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess