EN
  • EN
  • DE

MMA2612NKW

Part No MMA2612NKW
Manufacturer NXP / Nexperia
Catalog Motion Sensors - Accelerometers
Description DSI Inertial Sensor | IC SENSOR ACCELEROMETER 16QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer NXP
Packaging Tube
Status Obsolete
Axis X
Acceleration Range ±125g
Bandwidth 400Hz
Supply Voltage (V) 4.75V ~ 5.25V
Mounting Style SMD
Manufacturer Package 16-QFN Exposed Pad
Supplier Device Package 16-QFN-EP (6x6)
Manufacturer Pack Quantity 75
MSL Level 3 (168 Hours)
Win Source Part Number 1224779-MMA2612NKW
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MMA2612NKW CAD Model

Description

The NXP MMA2612NKW is a state-of-the-art high-g accelerometer designed to cater to the demanding requirements of industrial and automotive applications. This robust sensor is capable of measuring acceleration up to ±120g along a single axis, making it an ideal choice for crash and impact detection, vibration monitoring, and dynamic inclination sensing.

Key Features

  • High Sensitivity: The MMA2612NKW offers a finely tuned sensitivity which ensures accurate acceleration readings, enabling precise control and monitoring.
  • Wide Measurement Range: With its capacity to measure forces up to ±120g, this accelerometer can handle the extreme conditions found in high-impact environments.
  • Low Power Consumption: Designed for efficiency, the MMA2612NKW operates on low power, preserving battery life in portable applications.
  • Robust Design: Its durable construction ensures reliable performance even in harsh conditions, including high temperatures and mechanical shocks.
  • Signal Conditioning: The built-in signal conditioning simplifies integration and improves signal-to-noise ratio, delivering cleaner data for analysis.
  • Self-Test Functionality: An integrated self-test feature allows for system-level diagnostics to ensure proper functioning throughout its lifecycle.

Applications

The versatility of the NXP MMA2612NKW makes it suitable for a wide range of applications. It is commonly used in:

  • Vehicle crash detection and event recorders
  • Asset tracking and monitoring systems
  • Industrial equipment monitoring
  • Consumer electronics for sports and activity tracking

Technical Specifications

The MMA2612NKW operates within a temperature range of -40°C to +105°C, ensuring reliability across various environmental conditions. It comes in a compact, surface-mount package suitable for automated assembly processes and tight integration in space-constrained designs.

With its combination of performance, durability, and precision, the NXP MMA2612NKW accelerometer stands out as a superior choice for developers and engineers looking to enhance their systems with high-quality motion and impact sensing capabilities.

You May Also Be Interested in

Analog Devices Inc.
ACCELEROMETER 5G ANALOG 16LFCSP
Lowest to $10.7687
STMicroelectronics
ACCEL 2-16G I2C/SPI 16LGA
Lowest to $1.1880
STMicroelectronics
CONSUMER MEMS
Lowest to $2.3539
Analog Devices Inc.
ACCELEROMETER 2-4G ANALOG 14CLCC
Lowest to $73.2431
Kionix Inc.
ACCELEROMETER 2-8G I2C 10LGA
Lowest to $1.3456
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 14-LGA (3x5)
Lowest to $4.9161
NXP / Nexperia
IC 3-AXIS ACCELEROMETER 10-DFN
Lowest to $17.3334
STMicroelectronics
ACCELEROMETER 2-6G I2C/SPI 16LGA
Lowest to $227.2389
Bosch Sensortec
ACCELEROMETER 2-16G 12LGA
Lowest to $2.6596

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.1324 $65.0592
18+ $6.6736 $120.1248
27+ $6.4645 $174.5415
37+ $6.2555 $231.4535
48+ $6.0476 $290.2848
64+ $5.4216 $346.9824
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,300 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess