EN
  • EN
  • DE

MMA2612KWR2

Part No MMA2612KWR2
Manufacturer NXP / Nexperia
Catalog Motion Sensors - Accelerometers
Description DSI Inertial Sensor | ACCELEROMETER 125G PCM 16QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer NXP
Packaging Tape and Reel
Status Obsolete
Type Digital
Axis X
Acceleration Range ±125g
Sensitivity (LSB/g) 4.096
Output Type PCM
Supply Voltage (V) 6.3V ~ 30V
Features Selectable Low Pass Filter
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 16-QFN Exposed Pad
Supplier Device Package 16-QFN-EP (6x6)
Manufacturer Pack Quantity 2,000
MSL Level 3 (168 Hours)
Win Source Part Number 1224778-MMA2612KWR2
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MMA2612KWR2 CAD Model

Description

The NXP MMA2612KWR2 is a state-of-the-art, high-performance accelerometer designed for a wide range of applications that require precise motion and tilt sensing. This compact sensor is part of NXP's reputable portfolio of motion sensors, offering robust and reliable solutions for the automotive, industrial, and consumer electronics markets.

Key Features

  • High Sensitivity: The MMA2612KWR2 features a high sensitivity range, making it capable of detecting even the slightest movements, which is critical for advanced motion detection applications.
  • Wide Dynamic Range: It operates over a wide dynamic range, providing excellent flexibility to accommodate different use cases and ensuring optimal performance across various environments.
  • Low Power Consumption: Designed with power efficiency in mind, this accelerometer is ideal for battery-powered devices, where extending the operational life is crucial.
  • Advanced Signal Processing: The built-in signal processing capabilities reduce the data processing load on the host processor, thereby enhancing overall system efficiency.
  • Robust Design: The MMA2612KWR2 is engineered to withstand harsh conditions, making it suitable for automotive and industrial applications that demand high reliability and durability.

Applications

The versatility of the NXP MMA2612KWR2 allows it to be integrated into a multitude of applications, including:

  • Vehicle dynamic control systems
  • Anti-theft devices
  • Navigation and telematics systems
  • Industrial equipment monitoring
  • Consumer electronics such as gaming controllers, personal fitness devices, and smart appliances

Technical Specifications

The MMA2612KWR2 boasts a range of technical specifications that ensure its suitability for demanding applications:

  • Supply Voltage: 2.4V to 3.6V
  • Operating Temperature Range: -40°C to +105°C
  • Output: Analog voltage proportional to acceleration
  • Shock Survivability: High shock survivability to endure extreme conditions

With its combination of high sensitivity, wide dynamic range, low power consumption, and robust design, the NXP MMA2612KWR2 accelerometer is an excellent choice for developers looking to incorporate precise motion sensing capabilities into their products.

You May Also Be Interested in

Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 14-LGA (3x5)
Lowest to $3.9577
Kionix Inc.
ACCELEROMETER 2-8G I2C 10LGA
Lowest to $1.3456
Analog Devices Inc.
ACCELEROMETER 5G ANALOG 16LFCSP
Lowest to $10.7687
Rohm Semiconductor
Accelerometer X, Y, Z Axis ±2g 1kHz
Need more? Email Us
STMicroelectronics
ACCELEROMETER 3.5G ANALOG 16LGA / Accelerometer X, Y, Z Axis ±3.5g 2kHz 16-LGA (4x4)
Lowest to $6.2289
Analog Devices Inc.
ACCELEROMETER 18G ANALOG 8CLCC
Lowest to $42.4034
STMicroelectronics
ACCELEROMETER 2-6G I2C/SPI 16LGA
Lowest to $227.2389
STMicroelectronics
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $1.0982
STMicroelectronics
MEMS DIGITAL OUTPUT DUAL MOTION
Lowest to $1.3458

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess