EN
  • EN
  • DE

ADS8863IDRCT

Part No ADS8863IDRCT
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT 680MSPS 10SON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series microPOWER
Packaging Reel package
Resolution 16
Sampling Rate 680k
Number of Inputs 1
Input Type Differential
Data Interface SPI
Configuration S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type External
Operating Supply Voltage 2.7 V ~ 3.6 V
Voltage - Supply, Digital 1.65 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Package 10-VFDFN Exposed Pad
Manufacturer Package 10-VSON (3x3)
Win Source Part Number 768192-ADS8863IDRCT
Popularity Medium
Supply and Demand Status Balance
Quantity per package 250
Family Name ADS8863
Introduction Date June 05, 2013
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian ADS8863IDRCT CAD Model

Description

Product Overview: ADS8863IDRCT

The ADS8863IDRCT is a high-performance, 16-bit analog-to-digital converter (ADC) from Texas Instruments (TI), a global semiconductor company known for their innovative ICs and analog electronics. This precision ADC is part of TI's extensive data converter portfolio and is designed to meet the rigorous demands of industrial, medical, and scientific applications where accuracy and speed are critical.

Key Features

  • Resolution: The ADS8863IDRCT offers a 16-bit resolution, providing high precision in measurement with a clear distinction between fine levels of signal amplitude.
  • Sampling Rate: With a fast sampling rate of up to 1 MSPS (mega-samples per second), this ADC can accurately capture rapid changes in the input signal, making it ideal for high-speed systems.
  • Input Range: It features a pseudo-differential unipolar input, which allows for a wide input signal range and improved noise immunity.
  • Low Power Consumption: Power efficiency is a key advantage of the ADS8863IDRCT, which operates with a low power consumption, thus extending the life of battery-powered devices and reducing thermal issues in sensitive applications.
  • Interface: The device supports a SPI-compatible serial interface, ensuring easy integration with most microcontrollers and digital systems.
  • Package: The ADC comes in a compact VSON-10 package, making it suitable for space-constrained applications.

Applications

The ADS8863IDRCT is versatile and can be used in a variety of applications, including:

  • Industrial automation and process control
  • Medical instrumentation such as ECG and EEG monitors
  • Test and measurement equipment
  • Data acquisition systems
  • Scientific research instruments

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The ADS8863IDRCT is built with this commitment in mind, ensuring reliable performance in even the most demanding environments. Its robust design and precision manufacturing make it a preferred choice for engineers and designers looking for an ADC that won't compromise on accuracy or reliability.

Conclusion

Whether you're designing a complex industrial system or a sensitive medical device, the ADS8863IDRCT from Texas Instruments offers the performance and features necessary to meet your data conversion needs. Its combination of speed, precision, and low power consumption makes it a smart choice for a wide array of applications.

You May Also Be Interested in

Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.5929 $51.1858
5+ $20.9993 $104.9965
8+ $20.3430 $162.7440
11+ $19.6868 $216.5548
14+ $19.0306 $266.4284
18+ $17.0619 $307.1142
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 335 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess