EN
  • EN
  • DE

TMS320C6748EZWT4

Part No TMS320C6748EZWT4
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description Fixed- and Floating-Point DSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C674x
Packaging Tray
Type Fixed/Floating Point
Interface EBI/EMI, Ethernet MAC, Host Interface, I2C, McASP, SPI, UART, USB
Clock Rate 456MHz
Non-Volatile Memory External
On-Chip RAM 448kB
Voltage - I/O 1.8V, 3.3V
Voltage - Core 1.30V
Operating Temperature Range 0°C ~ 90°C (TJ)
Mounting SMD
Package 361-LFBGA
Manufacturer Package 361-NFBGA (16x16)
Win Source Part Number 1271170-TMS320C6748EZWT4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320C6748
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TMS320C6748EZWT4 CAD Model

Description

The TMS320C6748EZWT4 is a high-performance, low-power digital signal processor (DSP) from Texas Instruments (TI), designed to meet the rigorous demands of modern embedded processing applications. This processor is part of the C6000 DSP family, which is renowned for its optimal balance between performance and power efficiency.

Key Features

  • Clock Speed: The device operates at a frequency of up to 456 MHz, providing robust processing capabilities for a wide range of applications.
  • Core: It features a fixed/floating-point DSP core, which allows for flexible and efficient computation, ideal for both high-precision and high-throughput processing tasks.
  • Memory: The TMS320C6748EZWT4 is equipped with integrated memory, including 64KB of L1 program cache, 32KB of L1 data cache, and 256KB of L2 cache, which can also be configured as SRAM for data or program.
  • Interfaces: A variety of peripherals and interfaces are supported, including Ethernet MAC, USB 2.0 OTG with PHY, and MMC/SD card interfaces, making it highly adaptable for connectivity and data transfer requirements.
  • Integrated Peripherals: The DSP includes an array of integrated peripherals such as a high-resolution timer, UART, GPIO, and I2C, which helps to reduce system costs and board space.
  • Power Efficiency: Designed with TI's low-power processes, the TMS320C6748EZWT4 ensures that power consumption is minimized, making it suitable for battery-powered and energy-sensitive applications.

Applications

The versatility of the TMS320C6748EZWT4 DSP makes it ideal for a broad spectrum of applications, including industrial control, consumer electronics, audio and voice processing, medical imaging, and video analytics. Its powerful processing capabilities coupled with low-power operation make it a go-to choice for developers seeking to create sophisticated systems that require real-time signal processing.

Design Support

Texas Instruments provides extensive support for the TMS320C6748EZWT4, including software development tools, reference designs, and technical documentation to facilitate the design process and speed up time-to-market. The TI community and support ecosystem offer additional resources to assist engineers in leveraging the full potential of this advanced DSP.

You May Also Be Interested in

Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
Lowest to $47.9718
NXP / Nexperia
IC DSP CAR RADIO 80QFP
Lowest to $6.3444
NXP / Nexperia
Lowest to $6.5292
NXP / Nexperia
Lowest to $21.8976
Analog Devices Inc.
IC DSP 16BIT 533MHZ 289CSBGA
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.2229 $50.4458
5+ $23.6266 $118.1330
7+ $22.8284 $159.7988
10+ $21.2320 $212.3200
13+ $20.4338 $265.6394
16+ $19.6356 $314.1696
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,263 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess