EN
  • EN
  • DE

WB3040-PCL

Part No WB3040-PCL
Manufacturer Coilcraft
Catalog Electronic Wholesale
Description Wideband RF Transformers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Coilcraft
Win Source Part Number 1280301-WB3040-PCL
Manufacturer Homepage www.coilcraft.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian WB3040-PCL CAD Model

Description

The WB3040-PCL is a high-current, shielded power inductor manufactured by Coilcraft. It is designed for use in power supply circuits and other applications requiring efficient energy storage and filtering.

Applications

  • DC-DC converters
  • Power amplifiers
  • Switching regulators
  • Filtering circuits
  • Energy storage applications

Features

  • High current capability: Can handle high current levels without saturation.
  • Shielded construction: Minimizes electromagnetic interference (EMI).
  • Low DC resistance (DCR): Reduces power losses and improves efficiency.
  • Flat wire windings: Optimizes current handling and minimizes size.
  • Compact size: Allows for high-density circuit designs.
  • RoHS compliant: Complies with environmental regulations.

Benefits

  • High efficiency: Low DCR minimizes power losses, improving overall efficiency.
  • Reduced EMI: Shielded construction minimizes interference with other circuits.
  • Reliable performance: Designed for high current and high-temperature environments.
  • Compact size: Enables smaller and more portable devices.
  • Environmentally friendly: RoHS compliance ensures compliance with environmental regulations.

Additional Details

The WB3040-PCL is a surface-mount inductor. The inductance value and current rating vary depending on the specific part number. Consult the Coilcraft datasheet for detailed specifications, including inductance, DCR, saturation current, and self-resonant frequency. Proper soldering techniques are crucial for reliable performance. This inductor is a key component in power supply designs where efficiency and EMI reduction are critical.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
ON Semiconductor
Need more? Email Us
Intel
Lowest to $50.4238
Panasonic
Need more? Email Us
Silergy Corp
High Efficiency Fast Response 8A Continuous, 16A Peak, 28V Input Synchronous Step Down Regulator
Lowest to $0.5835
Silergy Corp
Need more? Email Us
Toko America Inc.
Need more? Email Us
Analog Devices Inc.
IC RF SWITCH SPDT 14GHZ 16QFN
Lowest to $78.0428
Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 24QFN
Lowest to $74.0808

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.2004 $60.8076
44+ $2.6260 $115.5440
69+ $2.5440 $175.5360
94+ $2.4619 $231.4186
122+ $2.3799 $290.3478
163+ $2.1337 $347.7931
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess