EN
  • EN
  • DE

MMA1618KGCWR2

Part No MMA1618KGCWR2
Manufacturer NXP / Nexperia
Catalog Motion Sensors - Accelerometers
Description ACCELEROMETER 187G PCM 16QFN / Accelerometer Z Axis ±187g 16-QFN-EP (6x6)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Motion Sensors - Accelerometers
Mfr NXP USA Inc.
Series Automotive, AEC-Q100, MMA
Package Tape & Reel (TR)
Type Digital
Axis Z
Acceleration Range ±187g
Sensitivity (LSB/g) 2.731
Output Type PCM
Voltage - Supply 6.3V ~ 30V
Features Selectable Low Pass Filter
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 16-QFN Exposed Pad
Supplier Device Package 16-QFN-EP (6x6)
Base Product Number MMA1618
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Other Names 935315638528
Standard Package 2,000
Win Source Part Number 1191968-MMA1618KGCWR2
Ultra Librarian 3D Model Ultra Librarian MMA1618KGCWR2 CAD Model

Description

Introducing the NXP MMA1618KGCWR2

The NXP MMA1618KGCWR2 is a cutting-edge sensor designed for precision and efficiency in a wide array of applications. As a product from NXP Semiconductors, a leader in automotive and industrial solutions, the MMA1618KGCWR2 is a testament to the brand's commitment to innovation and quality.

Key Features

  • High Sensitivity: The MMA1618KGCWR2 boasts high sensitivity, making it capable of detecting even the slightest movements or changes in orientation.
  • Low Power Consumption: Designed with efficiency in mind, this sensor operates on low power, preserving battery life in portable applications.
  • Compact Form Factor: Its small size makes it easy to integrate into various designs without compromising on space.
  • Robust Design: Built to withstand harsh conditions, the MMA1618KGCWR2 is reliable for use in environments that may challenge other sensors.

Advanced Technology

The MMA1618KGCWR2 utilizes advanced MEMS technology to provide accurate and reliable readings. Its capability to measure acceleration along multiple axes makes it an ideal choice for advanced motion detection requirements.

Connectivity and Integration

With an I2C digital interface, the MMA1618KGCWR2 offers seamless integration with microcontrollers and processors. This allows for easy communication and data transfer, facilitating quick and efficient processing of sensor data.

Applications

This versatile sensor is suitable for a range of applications, including but not limited to:

  • Automotive systems
  • Industrial control
  • Mobile devices
  • Personal health and fitness devices
  • Drone stabilization and navigation

Quality and Reliability

As with all NXP products, the MMA1618KGCWR2 is manufactured to the highest standards, ensuring that it meets the stringent requirements of the most demanding applications. It is a product that not only delivers performance but also reliability and durability.

Whether you're developing the next generation of automotive safety features or creating a new fitness wearable, the NXP MMA1618KGCWR2 is the smart choice for adding advanced sensing capabilities to your project.

You May Also Be Interested in

Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 14-LGA (3x5)
Lowest to $4.9161
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA
Need more? Email Us
STMicroelectronics
ACCEL 2-16G I2C/SPI 16LGA
Lowest to $1.1880
Analog Devices Inc.
ACCELEROMETER 18G ANALOG 8CLCC
Lowest to $42.4034
STMicroelectronics
ACCELEROMETER 3.5G ANALOG 16LGA / Accelerometer X, Y, Z Axis ±3.5g 2kHz 16-LGA (4x4)
Lowest to $6.2289
STMicroelectronics
ACCELEROMETER 2-6G I2C/SPI 16LGA
Lowest to $227.2389
Bosch Sensortec
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $3.0888
Analog Devices Inc.
ACCELEROMETER 3G ANALOG 16LFCSP
Lowest to $4.3356
Analog Devices Inc.
ACCEL 2-8G I2C/SPI 14CLCC / Accelerometer X, Y, Z Axis ±2g, 4g, 8g 1.5kHz 14-CLCC (6x6)
Lowest to $79.5631

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess