The MMA5206NPIKGWR2 is a high-performance, low-power accelerometer from NXP Semiconductors designed for a wide range of applications requiring precise motion or tilt sensing. This advanced sensor is part of NXP's reputable portfolio of motion sensing solutions, which are known for their reliability and accuracy in various industries, including automotive, industrial, and consumer electronics.
Key Features
- Measurement Range: The device is capable of measuring acceleration up to ±50g, making it suitable for high-impact applications.
- Sensitivity: It offers a high sensitivity level, ensuring accurate readings even in low-amplitude motion scenarios.
- Output: The accelerometer provides an analog output proportional to the detected acceleration, which can be easily interfaced with microcontrollers and other digital systems.
- Low Power Consumption: Designed for energy-efficient operation, the MMA5206NPIKGWR2 is ideal for battery-powered devices or applications where power conservation is critical.
- Temperature Range: It operates over a wide temperature range, ensuring consistent performance in diverse environmental conditions.
- Shock Resistance: The device is engineered to withstand high shock impacts, which is essential for automotive and industrial applications where ruggedness is paramount.
Applications
The versatility of the MMA5206NPIKGWR2 makes it suitable for a multitude of applications, including:
- Vehicle dynamic control and crash detection in automotive systems.
- Anti-theft devices and smart security systems.
- Industrial equipment monitoring for predictive maintenance.
- Consumer electronics such as gaming controllers, fitness trackers, and smart appliances.
Technical Specifications
| Parameter |
Value |
| Supply Voltage |
2.4V to 3.6V |
| Operating Temperature |
-40°C to +105°C |
| Package |
Surface-Mount |
With its robust design and comprehensive feature set, the MMA5206NPIKGWR2 from NXP is an excellent choice for designers looking to integrate reliable motion sensing capabilities into their next project.