EN
  • EN
  • DE

ADP1148

Part No ADP1148
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description High Efficiency Synchronous Step-Down Switching Regulators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Analog Devices Inc.
Win Source Part Number 1141134-ADP1148
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADP1148 CAD Model

Description

The ADP1148 from Analog Devices Inc. is a state-of-the-art, synchronous step-down DC-DC converter that offers high efficiency and excellent thermal performance for a wide range of applications. Designed to meet the rigorous power demands of modern electronic devices, the ADP1148 provides a compact, reliable power solution.

Key Features

  • High Efficiency: With its synchronous rectification topology, the ADP1148 achieves high conversion efficiency, reducing power loss and improving system performance.
  • Adjustable Output Voltage: Users can program the output voltage from 0.6V to 5.5V to suit various applications, ensuring flexibility and adaptability.
  • Wide Input Voltage Range: The device operates with an input voltage range from 2.7V to 5.5V, accommodating a variety of power sources.
  • Load Regulation: Excellent load regulation maintains stable output voltage despite changes in the load current.
  • Thermal Protection: The built-in thermal protection feature prevents the device from overheating, enhancing its reliability and lifespan.
  • Small Footprint: The ADP1148's compact package allows for easy integration into space-constrained designs.

Applications

The ADP1148 is ideal for a broad spectrum of applications, including:

  • Portable and battery-powered devices
  • Networking and telecommunications equipment
  • Industrial and automotive systems
  • Point-of-load conversions

Technical Specifications

Parameter Value
Output Voltage Range 0.6V to 5.5V
Input Voltage Range 2.7V to 5.5V
Switching Frequency Up to 3MHz
Package Type Compact, surface-mount package
Thermal Protection Yes

For designers seeking a versatile, efficient, and robust power management solution, the ADP1148 from Analog Devices Inc. is an excellent choice. Its combination of features ensures optimal performance for a diverse range of electronic devices.

You May Also Be Interested in

Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess