EN
  • EN
  • DE

MMA1260EG

Part No MMA1260EG
Manufacturer NXP / Nexperia
Catalog Motion Sensors - Accelerometers
Description Low G Micromachined Accelerometer | ACCEL 1.55G ANALOG 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer NXP
Packaging Tube
Status Obsolete
Type Analog
Axis Z
Acceleration Range ±1.55g
Sensitivity (mV/g) 1200
Bandwidth 50Hz
Output Type Analog Voltage
Supply Voltage (V) 4.75V ~ 5.25V
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Manufacturer Pack Quantity 47
MSL Level 3 (168 Hours)
Win Source Part Number 1224764-MMA1260EG
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MMA1260EG CAD Model

Description

The NXP MMA1260EG is a sophisticated, low-g micromachined accelerometer designed for a broad range of applications, including automotive and industrial fields. This high-precision sensor offers a unique combination of features that make it ideal for measuring acceleration with a full-scale range of ±60g.

Key Features

  • High Sensitivity: The MMA1260EG provides high sensitivity, enabling it to detect even the smallest changes in acceleration, which is critical for advanced motion detection.
  • Low Power Consumption: It is engineered for low power consumption, making it suitable for battery-powered devices where power efficiency is paramount.
  • Wide Operating Temperature Range: This accelerometer can operate effectively across a wide temperature range, ensuring reliability and performance in harsh environments.
  • Robust Design: The MMA1260EG is built to withstand mechanical stress, ensuring durability and a long operational life.
  • Signal Conditioning: This device includes onboard signal conditioning, which simplifies integration and reduces the need for external components.

Technical Specifications

Parameter Value
Supply Voltage (VDD) 2.7V to 5.25V
Sensitivity Adjustable
Measurement Range ±60g
Output Analog Voltage
Operating Temperature -40°C to +105°C

Applications

The NXP MMA1260EG is versatile and can be used in a variety of applications, such as:

  • Vehicle dynamic control and rollover detection
  • Shock and vibration monitoring in industrial equipment
  • Free-fall detection for hard disk drive protection
  • Consumer electronics for motion input and gaming

With its robust design and comprehensive feature set, the NXP MMA1260EG accelerometer is an excellent choice for any project requiring precise motion detection and measurement.

You May Also Be Interested in

Bosch Sensortec
ACCELEROMETER 2-16G 12LGA
Lowest to $2.6596
Bosch Sensortec
ACCEL 1-16G I2C/SPI 12LGA
Need more? Email Us
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 14-LGA (3x5)
Lowest to $4.9161
Analog Devices Inc.
ACCELEROMETER 18G ANALOG 8CLCC
Lowest to $42.4034
STMicroelectronics
ACCELEROMETER 100G I2C/SPI 16LGA
Lowest to $9.9247
Rohm Semiconductor
ACCELEROMETER 2G I2C 10LGA
Lowest to $1.6320
NXP / Nexperia
IC 3-AXIS ACCELEROMETER 10-DFN
Lowest to $17.3334
Bosch Sensortec
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $3.0888
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 14-LGA (3x5)
Lowest to $5.1015

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess