EN
  • EN
  • DE

EL1110

Part No EL1110
Manufacturer Everlight Electronics Co Ltd
Catalog END - OF - LIFE
Description 5 PIN LONG CREEPAGE SOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Everlight Electronics Co Ltd
Win Source Part Number 1171126-EL1110
Manufacturer Homepage www.everlight.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian EL1110 CAD Model

Description

The EL1110 is a single-channel phototransistor optocoupler manufactured by Everlight Electronics Co., Ltd. It comprises an infrared emitting diode (IRED) optically coupled to a phototransistor, providing electrical isolation between input and output circuits. This optocoupler is commonly used to isolate sensitive electronic components from high voltages, noise, or ground loops, ensuring reliable and safe operation in a variety of applications.

Applications

  • Industrial Control Systems: Offers electrical isolation between control circuits and high-power devices such as motors or relays.
  • Power Supplies: Provides isolation between the primary and secondary sides of power supplies, enhancing safety and preventing ground loops.
  • Motor Control Circuits: Isolates the control circuitry from the motor, protecting it from voltage spikes and electrical noise generated by the motor.
  • Digital Logic Isolation: Used to isolate digital signals between circuits with different voltage levels or ground potentials.
  • Telecommunications Equipment: Provides signal isolation in communication interfaces to improve signal integrity.

Features

  • High Isolation Voltage: Offers a high level of electrical isolation, typically several kilovolts.
  • CTR (Current Transfer Ratio): Provides a specified current transfer ratio, indicating the efficiency of signal transfer.
  • Low Input Current: Requires a low input current to activate the IRED.
  • High Output Voltage: Can handle a relatively high output voltage on the output side.
  • Compact Package: Available in various compact package options, including DIP and SMD.
  • RoHS Compliant: Meets RoHS standards for environmental safety.

Benefits

  • Enhanced Safety: Provides a safety barrier between high-voltage and low-voltage circuits, protecting users and equipment.
  • Noise Immunity: Isolates sensitive circuits from electrical noise, improving signal integrity and system reliability.
  • Ground Loop Prevention: Prevents ground loops, which can cause inaccurate readings and system malfunctions.
  • Design Flexibility: Offers flexibility in circuit design, allowing for different voltage levels and ground potentials.
  • Reliable Performance: Provides reliable and consistent performance in a wide range of operating conditions.
  • Cost-Effective Solution: Offers a cost-effective solution for electrical isolation requirements.

Additional Details

The EL1110 is typically available in DIP (Dual In-Line Package) and SMD (Surface Mount Device) configurations. The specific CTR (Current Transfer Ratio) will vary based on the specific model number. It's important to consult the official Everlight EL1110 datasheet for detailed specifications, including the isolation voltage, CTR range, forward voltage of the IRED, and collector-emitter voltage of the phototransistor. Refer to the datasheet for recommended operating conditions and soldering profiles to ensure proper implementation and long-term reliability.

You May Also Be Interested in

NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess