EN
  • EN
  • DE

MM912JP812AMAF

Part No MM912JP812AMAF
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers - Application Specific
Description IC DRVR INJECTOR/IGN 100LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Package Tray
Part Status Obsolete
Core Processor S12P
Number of I/O 8
Program Memory Type FLASH (128kB)
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 100-LQFP Exposed Pad
Case / Package 100-LQFP-EP (14x14)
Family Name MM912
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 90
Popularity High
Supply and Demand Status Balance
Win Source Part Number 927376-MM912JP812AMAF
Ultra Librarian 3D Model Ultra Librarian MM912JP812AMAF CAD Model

Description

The MM912JP812AMAF is a sophisticated integrated circuit designed and manufactured by NXP Semiconductors, a leader in the automotive and industrial markets. This product is part of NXP's MM9xxx series, which is renowned for its reliability and performance in harsh environments.

Key Features

  • Integrated Power Management: The device includes a power management system that ensures stable operation even with fluctuating supply voltages, making it ideal for automotive applications where battery voltage can vary.
  • High Precision Analog Components: It features high-precision analog components, including analog-to-digital converters (ADCs) and voltage regulators, providing accurate readings and consistent performance.
  • Dual Die Architecture: The dual-die architecture enhances the reliability of the MM912JP812AMAF by providing redundancy and reducing the risk of single-point failures.
  • Temperature Range: Designed to withstand extreme temperatures, this product operates effectively in a range from -40°C to +125°C, ensuring functionality in a variety of environmental conditions.

Applications

The MM912JP812AMAF is primarily used in the automotive sector for applications such as:

  • Engine control units
  • Powertrain systems
  • Battery management systems
  • Body control modules

Its robust design also makes it suitable for industrial applications that require high reliability and precision.

Quality and Compliance

NXP's commitment to quality ensures that the MM912JP812AMAF meets stringent industry standards for automotive-grade components. It complies with AEC-Q100, which is a critical stress test qualification for automotive integrated circuits.

Conclusion

In summary, the MM912JP812AMAF from NXP is a high-performance, reliable integrated circuit that is well-suited for demanding applications in the automotive and industrial sectors. Its integrated power management, precision analog components, and robust design ensure that it delivers consistent performance in a range of challenging environments.

You May Also Be Interested in

Microchip Technology
IC, INDUCTIVE SENSOR
Lowest to $9.1764
Infineon Technologies
IC MCU 16BIT 64LQFP
Need more? Email Us
Infineon Technologies
IC CCG3 PORT CONTROLLER
Need more? Email Us
Melexis Technologies NV
IC LIN RGB CTRLR 32KB 4CH 8SOIC
Need more? Email Us
Microchip Technology
PRODSTD IND SPI TPM 4X4 32VQFN
Lowest to $8.0167
Infineon Technologies
IC EMB AUTHENTICATION 6TSNP /
Lowest to $0.6319
Microchip Technology
WP3 2C2W6 400 MHZ, LF BALLS, PBF /
Need more? Email Us
Infineon Technologies
IC CCG3 PORT CONTROLLER
Need more? Email Us
Infineon Technologies
TYPE-C - AUTO
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess