EN
  • EN
  • DE

CYPDC1186-30FNXIT

Part No CYPDC1186-30FNXIT
Manufacturer Infineon Technologies
Catalog Embedded - Microcontrollers - Application Specific
Description IC CCG3 PORT CONTROLLER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers
Mfr Infineon Technologies
Series *
Package Tape & Reel
Product Status Obsolete
Standard Package 2,500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN OBSOLETE
Win Source Part Number 1347668-CYPDC1186-30FNXIT
Ultra Librarian 3D Model Ultra Librarian CYPDC1186-30FNXIT CAD Model

Description

The CYPDC1186-30FNXIT is a highly integrated, application-specific microcontroller from Infineon Technologies, designed for use in USB Power Delivery (PD) applications. This device is part of the EZ-PD™ PMG1 family, which offers robust and efficient power management solutions for a variety of USB-C devices.

Applications

  • USB-C Power Delivery (PD) chargers
  • USB-C PD adapters
  • USB-C PD power banks
  • USB-C PD enabled devices (e.g., laptops, tablets, smartphones)
  • Battery chargers

Features

  • Integrated USB Power Delivery (PD) controller
  • ARM® Cortex®-M0 processor core
  • Programmable power profiles
  • Integrated high-voltage regulators
  • Over-voltage protection (OVP)
  • Over-current protection (OCP)
  • Short-circuit protection (SCP)
  • Low power consumption

Benefits

  • Simplified design of USB-C PD power supplies and devices.
  • Reduced component count and board space.
  • Improved system efficiency and thermal performance.
  • Enhanced safety and reliability through integrated protection features.
  • Flexible and customizable power delivery solutions.

Additional Details

The CYPDC1186-30FNXIT microcontroller integrates a USB Power Delivery controller, an ARM® Cortex®-M0 processor core, and high-voltage regulators into a single chip. This integration simplifies the design of USB-C PD power supplies and devices, reducing component count and board space. The programmable power profiles allow for customization of the power delivery behavior to meet the specific needs of the application. The integrated protection features (OVP, OCP, and SCP) enhance the safety and reliability of the system.

The ARM® Cortex®-M0 processor core provides a flexible and efficient platform for implementing custom control algorithms and managing the USB Power Delivery protocol. The device is available in a small footprint QFN package.

Technical Specifications:

  • Processor Core: ARM® Cortex®-M0
  • Operating Frequency: Up to 48 MHz
  • USB PD Standard: USB Power Delivery Revision 3.0
  • Input Voltage: Configurable through external components
  • Package: QFN

You May Also Be Interested in

Microchip Technology
IC MCU UHF ASK/FSK XMITTER SSO24 /
Lowest to $58.7549
Infineon Technologies
IC MCU 32BIT 32KB FLASH 35WLCSP
Lowest to $7.2762
Infineon Technologies
IC SOC MOTOR DRIVER 48VQFN
Lowest to $6.9765
Microchip Technology
IC MCU FLASH 4K TX 315MHZ 24SSOP /
Need more? Email Us
Infineon Technologies
IC SECURITY CTRLR 16BIT M5.2 /
Need more? Email Us
Infineon Technologies
IC MCU 32BIT 40QFN
Need more? Email Us
Microchip Technology
DESKTOP EMBEDDED CTRLR 128QFP /
Need more? Email Us
NXP / Nexperia
IC MCU 16BIT HCS12 100LQFP
Need more? Email Us
Infineon Technologies
IC USB-C CONTROLLER 9CSP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess