EN
  • EN
  • DE
  • IT

SLE952500000XTSA1

Part No SLE952500000XTSA1
Manufacturer Infineon Technologies
Catalog Embedded - Microcontrollers - Application Specific
Description IC EMB AUTHENTICATION 6TSNP  /  
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers - Application Specific
Mfr Infineon Technologies
Series OPTIGA™ Trust B
Package Bulk
Applications Security
Interface SWI
Number of I/O 1
Voltage - Supply 1.35V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 6-XFDFN
Supplier Device Package PG-TSNP-6-9
Base Product Number SLE 9525
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Other Names INFINFSLE952500000XTSA1,2156-SLE952500000XTSA1,SLE952500000XTSA1-ND,SP001601016,SLE952500000XTSA1TR,SLE952500000XTSA1CT,SLE952500000XTSA1DKR
Standard Package 7,500
Win Source Part Number 957770-SLE952500000XTSA1
Ultra Librarian 3D Model Ultra Librarian SLE952500000XTSA1 CAD Model

Description

The Infineon Technologies SLE952500000XTSA1 is an embedded microcontroller that is designed for use in security applications.

  • Type: Embedded Microcontroller
  • Application: Security
  • Interface: SWI
  • I/O: One
  • Voltage Supply: 1.35V to 5.5V
  • Package/Case: 6-XFDFN
  • Packaging: Bulk
  • Temperature Range: -40°C to 85°C
  • REACH: REACH unaffected
  • OEM Part: Yes
  • Series: OPTIGA™ Trust B

You May Also Be Interested in

SMSC Corporation
EPIC/XF ACPI/PC 97 Compliant Integrated PCI 10/100 Mbps Fast Ethernet Controller
Need more? Email Us
Microchip Technology
IC CRYPTO TPM TWI 40QFN
Lowest to $3.5044
Cypress Semiconductor Corp
IC USB TYPE C 1-PORT 24QFN
Lowest to $1.4921
Texas Instruments
High Speed PWM Controller
Lowest to $80.2388
Cypress Semiconductor Corp
IC CAPSENSE 8K FLASH 16 QFN
Lowest to $1.6274
Texas Instruments
Regulating Pulse Width Modulator
Lowest to $69.8520
Cypress Semiconductor Corp
IC CAPSENCE SMARTSENCE 16K 24QFN
Lowest to $9.0089
Maxim Integrated
Lowest to $2.3673
Rochester Electronics
TRUE TOUCH MCU
Lowest to $30.1745

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.7077 $67.2315
225+ $0.5808 $130.6800
345+ $0.5626 $194.0970
480+ $0.5445 $261.3600
615+ $0.5264 $323.7360
825+ $0.4719 $389.3175
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,360 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess