EN
  • EN
  • DE

LX3301AQPW

Part No LX3301AQPW
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers - Application Specific
Description IC, INDUCTIVE SENSOR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1168777-LX3301AQPW
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Application Specific Microcontrollers
Series Automotive, AEC-Q100
Package Bulk
Product Status Active
Applications Inductive Sensor Interface
Core Processor 32-Bit RISC
Program Memory Type ROM (12kB)
Interface Analog, PWM
Ultra Librarian 3D Model Ultra Librarian LX3301AQPW CAD Model

Description

The LX3301AQPW from Microchip Technology represents a leap forward in the realm of inductive sensing technology. This advanced sensor IC is designed to deliver high-precision, contactless position sensing for a wide array of applications. It is an ideal solution for automotive, industrial, and consumer applications where reliability and accuracy are paramount.

Key Features

  • High Resolution: The LX3301AQPW boasts a high-resolution output, providing the fine detail required for the most sensitive of applications.
  • Programmable: This sensor is highly programmable, allowing for customization to suit specific application needs, enhancing its versatility across different industries.
  • Robust Design: Engineered to operate in harsh environments, the LX3301AQPW is resilient to external disturbances such as electromagnetic interference, making it reliable for use in challenging conditions.
  • Low Power Consumption: With an emphasis on efficiency, this inductive sensor is optimized for low power consumption, extending the life of battery-powered applications.

Applications

The LX3301AQPW sensor's robustness and precision make it suitable for a variety of applications, including:

  • Automotive systems such as brake and gas pedals, gear shifters, and steering angle sensors.
  • Industrial control systems, including valve positioning and knob controls.
  • Consumer electronics that require precise position sensing, like gaming joysticks and fitness equipment.

Technical Specifications

Microchip's LX3301AQPW sensor comes in a compact, surface-mount package that is easy to integrate into existing designs. It operates over a wide temperature range, ensuring performance stability across different environments.

Quality and Support

As with all Microchip Technology products, the LX3301AQPW is backed by the company's commitment to quality. Customers can expect robust support, including comprehensive technical documentation, application notes, and responsive customer service.

For developers and engineers looking to incorporate reliable inductive sensing into their designs, the LX3301AQPW from Microchip Technology offers a combination of performance, versatility, and support that is hard to beat.

You May Also Be Interested in

Microchip Technology
IC EMBEDDED CTLR 169LFBGA
Need more? Email Us
Freescale Semiconductor - NXP
Integrated S12 Based Relay Driver with LIN
Lowest to $9.8418
NXP / Nexperia
IC MCU 16BIT HCS12 100LQFP
Need more? Email Us
Freescale Semiconductor - NXP
Integrated S12 Based Relay Driver with LIN
Lowest to $9.9099
Ricoh
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $1.0095
Ricoh
Lowest to $1.6979
Infineon Technologies
IC SOC MOTOR DRIVER 48VQFN
Lowest to $7.0446
Ricoh
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.1764 $55.0584
14+ $7.5294 $105.4116
21+ $7.2941 $153.1761
29+ $7.0588 $204.7052
37+ $6.8235 $252.4695
50+ $6.1176 $305.8800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 983 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess