EN
  • EN
  • DE

M378A2K43BB1-CTD

Part No M378A2K43BB1-CTD
Manufacturer Samsung
Catalog Memory - Modules
Description DDR4-2666V 2Gx64 UDIMM 2Rx8 (16GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 946424-M378A2K43BB1-CTD
Series *
Ultra Librarian 3D Model Ultra Librarian M378A2K43BB1-CTD CAD Model

Description

The Samsung M378A2K43BB1-CTD is a 16GB DDR4-2666MHz Unbuffered DIMM (UDIMM) memory module. It's designed for use in desktop computers and workstations, offering increased memory capacity for demanding applications and multitasking.

Applications:

  • Desktop PC memory upgrades
  • New desktop PC builds
  • Workstations
  • Gaming PCs

Features:

  • 16GB Capacity: Provides ample memory for demanding applications and multitasking.
  • DDR4 Technology: Offers improved speed and power efficiency compared to DDR3.
  • 2666MHz Clock Speed: Enables fast data transfer rates.
  • Unbuffered DIMM (UDIMM): Suitable for desktop PCs.
  • 288-Pin: Standard DDR4 connector.
  • PC4-21300: Indicates the module's bandwidth.

Benefits:

  • Improved Multitasking: Run multiple applications simultaneously without performance degradation.
  • Enhanced Gaming Experience: Smoother gameplay and faster loading times.
  • Faster Application Loading: Reduces waiting time for applications to launch.
  • Increased System Responsiveness: Overall improved system performance.
  • Enhanced Productivity: Efficient handling of large datasets and complex tasks.

Additional Details:

The Samsung M378A2K43BB1-CTD operates at 1.2V, contributing to lower power consumption and heat generation. It adheres to JEDEC standards for DDR4 memory, ensuring compatibility with a wide range of motherboards. The module uses Samsung's high-quality DRAM chips for reliable performance. This is a non-ECC (Error Correcting Code) memory module, making it appropriate for general computing purposes.

You May Also Be Interested in

Viking Tech
MODULE DDR3 SDRAM 4GB 204SODIMM
Need more? Email Us
Apacer
MODULE DDR3 SDRAM 8GB 204SODIMM
Need more? Email Us
Micron Technology Inc.
DDR5 96GB RDIMM VFBGA
Need more? Email Us
ATP Electronics, Inc.
MODULE DDR3 SDRAM 4GB 204SODIMM
Need more? Email Us
Kingston
MODULE DDR4 SDRAM 64GB 288RDIMM
Need more? Email Us
Apacer
MODULE DDR3 SDRAM 4GB 204SODIMM
Need more? Email Us
ATP Electronics, Inc.
MODULE DDR3L SDRAM 4GB 204SODIMM
Need more? Email Us
Harris Corporation
MODULE SRAM 40DIP MODULE
Need more? Email Us
Maxim Integrated
MODULE NVRAM 64KB CARTRIDGE
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess