EN
  • EN
  • DE

MM908E626AVPEKR2

Part No MM908E626AVPEKR2
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers - Application Specific
Description IC STEPPER MOTOR DRVR 54SOIC / Stepper Motor Driver Automotive 54-Pin SOIC W EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Reel package
Applications Automotive Mirror Control
Core Processor HC08
Program Memory Type FLASH (16 kB)
Controller Series 908E
RAM Size 512 x 8
Interface SCI, SPI
Number of I/O 13
Operating Supply Voltage 8 V ~ 18 V
Operating Temperature Range -40°C ~ 115°C
Mounting SMD
Package 54-SOIC (0.295", 7.50mm Width) Exposed Pad
Manufacturer Package 54-SOIC W EP
Win Source Part Number 788988-MM908E626AVPEKR2
Popularity Medium
Supply and Demand Status Balance
Family Name MM908E626
Introduction Date June 07, 2012
ECCN 3A991.a.2
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MM908E626AVPEKR2 CAD Model

Description

The NXP MM908E626AVPEKR2 is a highly sophisticated integrated circuit designed for automotive applications, particularly in the realm of engine management systems. This advanced component is part of NXP's expansive portfolio of automotive-grade products, tailored to meet the rigorous demands of the modern vehicle industry.

Key Features

  • Integrated Analog Features: The MM908E626AVPEKR2 comes equipped with a range of analog features that facilitate its use in controlling and monitoring automotive engine systems. These include analog-to-digital converters (ADCs), which provide precise measurement capabilities for various sensor inputs.
  • Robust Microcontroller Core: At the heart of this device is a robust microcontroller core that ensures reliable performance under the harsh operating conditions typically found in automotive environments. This core is responsible for processing inputs, executing control algorithms, and managing outputs with high efficiency.
  • High-Temperature Operation: Designed to withstand extreme temperatures, the MM908E626AVPEKR2 maintains its functionality even in the high-temperature conditions that are common under the hood of a car. This temperature resilience is critical for consistent performance and longevity.
  • Communication Protocols: The product supports standard automotive communication protocols, allowing for seamless integration with other components within the vehicle's network. This interoperability is essential for the complex data exchange required in modern engine management systems.

Applications

The NXP MM908E626AVPEKR2 is primarily utilized in engine control units (ECUs) where it manages various aspects of engine performance, including fuel injection, ignition timing, and emissions control. Its high level of integration and robust feature set make it an ideal choice for automakers looking to enhance the efficiency, reliability, and performance of their vehicles.

Quality and Reliability

NXP is known for its commitment to quality, and the MM908E626AVPEKR2 is no exception. It is manufactured to meet the highest automotive industry standards, ensuring that it performs reliably over a wide range of operating conditions and throughout the extended lifecycle demanded by automotive applications.

You May Also Be Interested in

Microchip Technology
DIGI G4, W/ ENCRYPTION.
Lowest to $1,608.7501
Infineon Technologies
IC MCU 32BIT 40QFN
Need more? Email Us
Microchip Technology
PRODSTD IND SPI TPM 4X4 32VQFN
Lowest to $8.0167
Microchip Technology
IC, INDUCTIVE SENSOR
Lowest to $9.1764
Infineon Technologies
IC MCU 32BIT 40QFN
Need more? Email Us
Infineon Technologies
IC MCU 16BIT 64LQFP
Need more? Email Us
Microchip Technology
WP2 840W6 300MHZ,LF BALLS,PBFBUM /
Need more? Email Us
Echelon
IC SMART TXRX FT 5000 48QFN
Lowest to $115.6717
Melexis Technologies NV
IC LIN RGB CTRLR 32KB 4CH 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.1659 $65.3272
18+ $6.7002 $120.6036
27+ $6.4911 $175.2597
37+ $6.2809 $232.3933
48+ $6.0718 $291.4464
64+ $5.4435 $348.3840
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,060 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess