EN
  • EN
  • DE

CYPD6137-40LQXIT

Part No CYPD6137-40LQXIT
Manufacturer Infineon Technologies
Catalog Embedded - Microcontrollers - Application Specific
Description IC MCU 32BIT 40QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers
Mfr Infineon Technologies
Package Tape & Reel
Product Status Obsolete
Standard Package 2,500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1348001-CYPD6137-40LQXIT
Ultra Librarian 3D Model Ultra Librarian CYPD6137-40LQXIT CAD Model

Description

The CYPD6137-40LQXIT is a highly integrated USB Type-C port controller from Infineon Technologies, designed to meet the demanding requirements of modern USB-C applications. This device integrates a USB Power Delivery (PD) controller, a load switch, and system-level protection into a single package. It’s intended for use in a broad range of applications, from laptops and tablets to power adapters and docking stations, that require robust USB-C and Power Delivery functionality.

Applications:

  • Laptops and Notebooks
  • Tablets and Mobile Devices
  • Power Adapters and Chargers
  • Docking Stations
  • Monitors and Displays
  • USB-C Hubs

Features:

  • USB Power Delivery (PD) 3.0 compliant
  • Integrated load switch with overvoltage and overcurrent protection
  • Integrated discharge path for VBUS
  • Configurable USB Type-C port controller
  • Dead battery provision
  • I2C communication interface
  • Low power consumption

Benefits:

  • Enables fast charging and power delivery over USB-C connections.
  • Protects connected devices from overvoltage and overcurrent conditions.
  • Simplifies system design by integrating multiple functions into a single chip.
  • Reduces BOM (Bill of Materials) cost and board space.
  • Allows for flexible customization and configuration to meet specific application needs.
  • Ensures compatibility with the latest USB-C and Power Delivery standards.

Additional Details:

The CYPD6137-40LQXIT supports USB Power Delivery (PD) 3.0, enabling devices to negotiate and deliver up to 100W of power over a USB-C connection. It integrates a robust load switch with comprehensive protection features, including overvoltage protection (OVP), overcurrent protection (OCP), and short-circuit protection. The integrated discharge path for VBUS ensures safe discharging of the bus voltage when the port is disabled. The device is configurable via I2C, allowing designers to customize the port behavior and power delivery profiles. Its low power consumption makes it suitable for battery-powered applications. The device is typically available in a QFN package, making it easy to integrate into compact designs.

You May Also Be Interested in

Infineon Technologies
IC SOC MOTOR DRIVER 48VQFN
Lowest to $7.4021
Infineon Technologies
IC CCG3 PORT CONTROLLER
Need more? Email Us
Microchip Technology
IC MEC 192K SRAM 128VTQFP /
Need more? Email Us
Microchip Technology
IC MCU UHF ASK/FSK XMITTER SSO24 /
Lowest to $58.7549
Infineon Technologies
IC MCU 16BIT 64LQFP
Need more? Email Us
Infineon Technologies
IC SOC MOTOR DRIVER 48VQFN
Lowest to $6.9765
Infineon Technologies
IC SECURITY CTRLR 16BIT M5.2 /
Need more? Email Us
Infineon Technologies
IC TPM VQFN /
Lowest to $3.7893
Microchip Technology
MEC, MIPS CORE, 160K SRAM, LPC & /
Lowest to $3.4028

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess