EN
  • EN
  • DE

MKM14Z128ACHH5R

Part No MKM14Z128ACHH5R
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLSH 44MAPLGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1196850-MKM14Z128ACHH5R
Manufacturer NXP USA Inc.
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series Kinetis KM
Package Tape & Reel (TR)
Product Status Active
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit Single-Core
Operating Temperature -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 44-VFLGA Exposed Pad
Ultra Librarian 3D Model Ultra Librarian MKM14Z128ACHH5R CAD Model

Description

NXP MKM14Z128ACHH5R Microcontroller

The NXP MKM14Z128ACHH5R is a highly integrated, low-power, high-performance microcontroller designed to cater to a wide range of embedded applications. This advanced microcontroller is part of the Kinetis M series, which is tailored specifically for metering and energy monitoring systems. Featuring the ARM Cortex-M0+ core, it offers an optimal balance between processing power and energy efficiency, making it an ideal choice for applications where both are critical.

With a CPU clock speed of up to 48 MHz, the MKM14Z128ACHH5R is capable of handling complex tasks while maintaining a low power footprint. The device comes with 128 KB of flash memory, providing ample space for application code and data storage. Additionally, its 16 KB SRAM ensures smooth operation and data handling without compromising on performance.

The microcontroller's robust set of features includes multiple communication interfaces such as I2C, SPI, and UART, which facilitate easy integration with peripheral devices and other components in a system. Moreover, it supports a range of analog and digital peripherals, including a 16-bit SAR ADC, multiple timers, and a real-time clock, which are essential for precise data acquisition and time-sensitive applications.

Security is also a key aspect of the MKM14Z128ACHH5R, which offers features to help protect your applications from unauthorized access and tampering. The inclusion of a random number generator aids in implementing cryptographic functions and ensuring secure data transactions.

Designed for reliability, the MKM14Z128ACHH5R operates within an extended temperature range, making it suitable for harsh environments commonly found in industrial and outdoor applications. Its low-power modes enable energy-saving operations, ensuring long-term sustainability for battery-powered devices.

Whether you are developing smart meters, energy monitoring systems, or other embedded applications that require a secure, efficient, and reliable microcontroller, the NXP MKM14Z128ACHH5R stands out as a robust solution that can meet your needs.

With its advanced features and NXP's commitment to quality, the MKM14Z128ACHH5R is a smart choice for designers looking to create innovative products in the energy management and metering space.

You May Also Be Interested in

Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess