EN
  • EN
  • DE

MAX20094ATIB/VY+T

Part No MAX20094ATIB/VY+T
Manufacturer Maxim Integrated
Catalog PMIC - Battery Chargers
Description IC BATT CHG LI-ION 1CELL 28TQFN / Charger IC Lithium Ion 28-TQFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Mfr Analog Devices Inc./Maxim Integrated
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Battery Chemistry Lithium Ion
Number of Cells 1
Current - Charging Constant
Programmable Features -
Fault Protection -
Charge Current - Max 1A
Battery Pack Voltage 6.5V
Voltage - Supply (Max) 36V
Interface I²C, SMBus
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount, Wettable Flank
Package / Case 28-WFQFN Exposed Pad
Supplier Device Package 28-TQFN (5x5)
Base Product Number MAX20094
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1356348-MAX20094ATIB/VY+T
Ultra Librarian 3D Model Ultra Librarian MAX20094ATIB/VY+T CAD Model

Description

Product Overview: MAX20094ATIB/VY+T from Maxim Integrated

The MAX20094ATIB/VY+T is a highly integrated and sophisticated automotive LED driver from Maxim Integrated, designed to address the needs of modern automotive exterior lighting systems. This advanced product is built to provide efficient, reliable, and flexible solutions for driving high-brightness LEDs used in applications such as headlights, tail lights, fog lights, and daytime running lights.

Key Features

  • High Integration: The device integrates a buck-boost controller, four 150mA channels, and four 100mA channels, minimizing the need for external components and simplifying the design process.
  • Flexibility: It offers a wide input voltage range from 5V to 36V, making it suitable for various automotive voltage systems and ensuring consistent performance across different operating conditions.
  • Thermal Management: An integrated thermal shutdown feature protects the IC and the LEDs from potential damage due to overheating, ensuring a longer lifespan for the lighting system.
  • PWM Dimming: The product supports pulse-width modulation (PWM) dimming, providing precise control over the brightness levels of the LEDs to cater to different lighting scenarios.
  • Diagnostics: Built-in diagnostic functions allow for real-time monitoring of the system, enabling quick identification and resolution of issues such as open or shorted LED strings.

Applications

The MAX20094ATIB/VY+T is specifically designed for automotive lighting applications, where performance, reliability, and longevity are critical. Its robust design makes it an ideal choice for:

  • Automotive front lighting (e.g., high beams, low beams, turn signals)
  • Rear lighting systems (e.g., brake lights, reverse lights)
  • Daytime running lights
  • Interior and ambient lighting solutions

Quality and Reliability

Maxim Integrated is known for its commitment to quality, and the MAX20094ATIB/VY+T is no exception. It is designed to meet stringent automotive industry standards, including AEC-Q100 qualification, ensuring reliable performance in the harsh environments typical of automotive applications.

In conclusion, the MAX20094ATIB/VY+T LED driver from Maxim Integrated offers a compact, efficient, and feature-rich solution for automotive lighting designers looking to enhance the safety, style, and functionality of their lighting systems.

You May Also Be Interested in

Texas Instruments
IC PWR MANAGEMENT SYSTEM 20-QFN
Lowest to $1.0350
ON Semiconductor
IC CTRLR BATT FAST CHARGE 8-SOIC
Lowest to $3.2501
Semtech Corporation
IC BATT CHARGER LI-ION 16MLPQ
Lowest to $2.6126
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $20.5264
Intersil
IC BATT CHRGR LIION 1CELL 16TQFN
Need more? Email Us
ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.9078
Texas Instruments
IC LI-ION CHARGE MGMT 24WQFN
Lowest to $2.9122
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999
Microchip Technology
IC FIELD REPROG BATT MGR 28SSOP
Lowest to $4.2019

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess