EN
  • EN
  • DE

LP8788DLX/NOPB

Part No LP8788DLX/NOPB
Manufacturer Texas Instruments
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1323+
Reference case BGA
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 710840-LP8788DLX/NOPB
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LP8788DLX/NOPB CAD Model

Description

Product Overview: LP8788DLX/NOPB

The LP8788DLX/NOPB is a high-performance, integrated power management unit designed and manufactured by Texas Instruments. This advanced PMU is tailored to meet the demanding power requirements of portable and handheld devices such as smartphones, tablets, and other consumer electronics that require efficient power management for extended battery life and reliable operation.

Key Features

  • Multiple Power Outputs: The device features numerous programmable voltage rails, including step-down converters and LDOs (Low Dropout Regulators), which are essential for powering various components within a system.
  • High Efficiency: The step-down converters are designed for high efficiency, which is critical for maximizing battery life in portable applications.
  • Programmable Sequencing: The LP8788DLX/NOPB allows for flexible power sequencing, ensuring that each part of the system is powered up and down in the correct order to maintain system integrity and prevent damage.
  • I2C Interface: Equipped with an I2C-compatible serial interface, this PMU can be easily programmed and controlled by a host processor.
  • Thermal Protection: It includes built-in thermal shutdown protection to safeguard the device and the system from overheating.

Applications

The LP8788DLX/NOPB is suitable for a wide range of applications that demand efficient power management. Its versatility makes it an ideal choice for:

  • Portable and handheld devices
  • Smartphones and tablets
  • Wireless communication devices
  • Medical and healthcare equipment
  • Wearable technology

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The LP8788DLX/NOPB is no exception and is designed to meet the stringent requirements of the industry. It is available in a compact package, making it suitable for space-constrained applications.

Environmental Compliance

The device is lead-free and RoHS compliant, reflecting Texas Instruments' dedication to environmental sustainability and adherence to international regulations regarding hazardous substances.

With its robust feature set and Texas Instruments' reputation for quality, the LP8788DLX/NOPB is an excellent choice for designers seeking a reliable power management solution for their next-generation devices.

You May Also Be Interested in

Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0798 $53.9900
115+ $0.8860 $101.8900
175+ $0.8584 $150.2200
245+ $0.8307 $203.5215
315+ $0.8030 $252.9450
420+ $0.7199 $302.3580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 479 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess