EN
  • EN
  • DE

MKL46Z256VMC4

Part No MKL46Z256VMC4
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32B 256KB FLASH 121MAPBGA / ARM® Cortex®-M0+ Kinetis KL4 Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 121-MAPBGA (8x8)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer NXP USA Inc.
Packaging Tray
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit Single-Core
Speed 48MHz
Connectivity I2C, LINbus, SPI, UART/USART, USB, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, LVD, POR, PWM, WDT
Number of I/O 84
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 32K x 8
Voltage - Supply (Vcc/Vdd) 1.71V ~ 3.6V
Data Converters A/D - 16bit; D/A - 12bit
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C
Mounting Surface Mount
Case / Package 121-LFBGA
Supplier Device Package 121-MAPBGA (8x8)
Base Product Number MKL46Z256
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 935320083557
Standard Package 348
Win Source Part Number 1316879-MKL46Z256VMC4
Ultra Librarian 3D Model Ultra Librarian MKL46Z256VMC4 CAD Model

Description

The NXP MKL46Z256VMC4 is a high-performance, ultra-low-power microcontroller designed to meet the needs of a wide range of applications. It is part of NXP's Kinetis L series, which is based on the ARM® Cortex®-M0+ core, offering a perfect balance between performance and power consumption.

This microcontroller features 256KB of flash memory and 32KB of RAM, providing ample space for complex applications and software stacks. With a clock speed of up to 48MHz, the MKL46Z256VMC4 is capable of handling demanding tasks while maintaining energy efficiency.

One of the standout features of the MKL46Z256VMC4 is its range of integrated peripherals. It includes a variety of analog components such as multiple ADCs (Analog-to-Digital Converters), DACs (Digital-to-Analog Converters), and analog comparators, making it ideal for sensor-based applications. It also boasts a range of communication interfaces, including I2C, SPI, and UART, allowing for versatile connectivity options.

For user interfaces, the MKL46Z256VMC4 supports a segment LCD controller, enabling the creation of low-power displays for applications such as home appliances, medical devices, and industrial controls. The device also includes a touch sensing interface for capacitive touch applications.

Security and reliability are addressed with features like a hardware random number generator and a cyclic redundancy check (CRC) engine to ensure data integrity. The microcontroller also includes a low-power timer for energy-saving operation during idle periods, as well as multiple flexible power modes to further reduce power consumption.

Designed with ease of development in mind, the MKL46Z256VMC4 is supported by NXP's comprehensive software and hardware development tools, including the MCUXpresso SDK and IDE, and various third-party development environments. This ensures a smooth development process from prototyping to production.

Whether you're developing for consumer electronics, Internet of Things (IoT) devices, or industrial applications, the NXP MKL46Z256VMC4 microcontroller offers a robust, low-power solution that doesn't compromise on performance.

You May Also Be Interested in

NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $10.8298
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.5613 $57.8065
11+ $9.4862 $104.3482
17+ $9.1898 $156.2266
23+ $8.8933 $204.5459
30+ $8.5969 $257.9070
39+ $7.7076 $300.5964
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,740 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess