EN
  • EN
  • DE

24AA512-I/ST

Part No 24AA512-I/ST
Manufacturer Microchip Technology
Catalog EEPROM
Description I2C™ Serial EEPROM Family Data Sheet | IC EEPROM 512K I2C 8TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 512kb
Memory Interface I2C
Clock Frequency 400kHz
Write Cycle Time - Word, Page 5ms
Access Time 900ns
Supply Voltage (V) 1.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-TSSOP
Supplier Device Package 8-TSSOP
Family Part Number 24AA512
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1123145-24AA512-I/ST
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 24AA512-I/ST CAD Model

Description

Microchip Technology's 24AA512-I/ST EEPROM

The 24AA512-I/ST is a high-performance, 512-Kilobit EEPROM (Electrically Erasable Programmable Read-Only Memory) module designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This memory device offers a substantial 64K x 8 (512 Kbit) amount of data storage and utilizes the I²C (Inter-Integrated Circuit) interface, a popular serial communication protocol, making it an ideal choice for applications that require efficient data storage and transfer.

One of the key features of the 24AA512-I/ST is its extended temperature range, which makes it suitable for industrial applications where the device may be subjected to harsher operating conditions. It is operational from -40°C to +85°C, ensuring reliability and performance stability across a wide range of environments.

Furthermore, the device supports a write-protect feature, which provides an additional layer of data security. Users can protect the entire memory, or just a portion of it, from unintended writes, thereby safeguarding critical data.

The 24AA512-I/ST also boasts a low standby current, making it an energy-efficient choice for battery-powered devices. This feature is particularly important for portable electronics, where power conservation is a priority.

With a fast data transfer rate and a sequential read/write capability, this EEPROM can handle a wide range of data-intensive applications. Its I²C interface supports clock frequencies up to 1 MHz, providing quick and efficient communication with microcontrollers or other I²C-compatible devices.

Designed in an 8-lead TSSOP package, the 24AA512-I/ST is compact and suitable for space-constrained applications. Its small form factor, combined with its robust feature set, makes it a versatile memory solution for a variety of electronic systems, including industrial controls, medical devices, automotive systems, and consumer electronics.

Overall, the Microchip Technology's 24AA512-I/ST EEPROM stands out for its high storage capacity, durability, and efficient power management, making it a reliable and practical component for designers and engineers looking to enhance their data storage capabilities.

You May Also Be Interested in

ABLIC U.S.A. Inc.
IC EEPROM 256KBIT I2C 8TSSOP / EEPROM Memory IC 256Kb (32K x 8) I²C 1 MHz 500 ns 8-TSSOP
Lowest to $2.2681
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (64 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ 8DIP / EEPROM Memory IC 2Kb (256 x 8) I²C 1 MHz 550 ns 8-DIP
Lowest to $0.2867
Microchip Technology
Afm-700 Supercap Kit, 896 Fbga 25X25X2.26Mm Tray Rohs Compliant: Yes
Lowest to $96.4717
Renesas Electronics America
EEPROM Parallel 64K-Bit 8K x 8 3.3V/5V 28-Pin SOP
Need more? Email Us
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 8DIP / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
STMicroelectronics
Need more? Email Us
Renesas Electronics America
8K X 8 EEPROM 3V 100 ns PDSO28
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8SOP / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 550 ns 8-SOP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9431 $50.0327
42+ $2.4149 $101.4258
65+ $2.3394 $152.0610
89+ $2.2640 $201.4960
115+ $2.1885 $251.6775
153+ $1.9621 $300.2013
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess