NXP MKL16Z64VLH4R Microcontroller
The NXP MKL16Z64VLH4R is a feature-rich microcontroller designed for efficiency and performance in a wide range of embedded applications. It is part of the energy-efficient Kinetis L series, which is built on the ARM Cortex-M0+ processor, offering a perfect balance between power consumption and processing capability.
This microcontroller comes with 64KB of flash memory and 16KB of RAM, providing ample space for complex applications and data storage. The MKL16Z64VLH4R operates at a maximum frequency of 48MHz, delivering the computational power necessary for tasks that require quick data processing and real-time operations.
Key Features:
- Core: ARM Cortex-M0+ processor, running up to 48MHz
- Memory: 64KB flash memory, 16KB RAM
- Communication Interfaces: Includes I2C, SPI, UART/USART, which enable easy communication with peripheral devices and other microcontrollers.
- Analog Modules: Features multiple 12-bit ADCs, analog comparators, and DAC interfaces for analog signal processing.
- Timers: Multiple flexible timers, PWM modules, and real-time clock for precise timing operations.
- Power Efficiency: Offers various low-power modes to ensure energy efficiency in battery-powered applications.
- Package: Available in a 64-LQFP package, which is suitable for space-constrained applications.
- Operating Voltage: Supports a wide range of operating voltages from 1.71V to 3.6V, making it versatile for different power environments.
With its rich set of peripherals, the MKL16Z64VLH4R is well-suited for applications such as industrial control, consumer electronics, Internet of Things (IoT) devices, and portable medical systems. Its low-power design and flexible power management options make it particularly ideal for applications where power efficiency is critical.
Developers can also take advantage of the extensive ecosystem surrounding the Kinetis L series, including software libraries, development tools, and community support, to accelerate the development process and bring products to market faster.
Overall, the NXP MKL16Z64VLH4R microcontroller offers a robust platform for designers looking to create sophisticated embedded systems with stringent power and space constraints.