EN
  • EN
  • DE

ADG784BCPZ

Part No ADG784BCPZ
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MUX/DEMUX QUAD 2X1 20LFCSP / 4 Circuit IC Switch 2:1 2.2Ohm (Typ) 20-LFCSP (4x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Analog Devices Inc.
Package Tray
Switch Circuit SPDT
Number of Circuits 4
On-State Resistance (Max) 2.2Ohm (Typ)
Channel-to-Channel Matching (ΔRon) 150mOhm
Voltage - Supply, Single (V+) 3.3V, 5V
-3db Bandwidth 240MHz
Charge Injection 10pC
Channel Capacitance (CS(off), CD(off)) 10pF, 20pF
Current - Leakage (IS(off)) (Max) 500pA
Crosstalk -75dB @ 10MHz
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 20-WFQFN Exposed Pad, CSP
Supplier Device Package 20-LFCSP (4x4)
Base Product Number ADG784
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-ADG784BCPZ,2156-ADG784BCPZ,ANAANAADG784BCPZ
Standard Package 1
Win Source Part Number 1024354-ADG784BCPZ
Ultra Librarian 3D Model Ultra Librarian ADG784BCPZ CAD Model

Description

Product Overview: ADG784BCPZ

The ADG784BCPZ is a high-performance, dual 2:1 multiplexer/demultiplexer from Analog Devices Inc., a leader in high-performance semiconductors for signal processing applications. This component is part of ADI's extensive range of switch and multiplexer devices, designed to cater to a wide array of applications requiring efficient signal routing.

This particular model, housed in a compact 10-lead LFCSP (Lead Frame Chip Scale Package) with a part number ADG784BCPZ, offers superb performance with a low on-resistance and fast switching times. It operates over a wide supply range of ±2.7 V to ±5.5 V, making it versatile for both single and dual supply operations. Its low power consumption and on-resistance make it an ideal choice for battery-powered devices and portable applications.

The ADG784BCPZ boasts a wide bandwidth, which enables it to pass high-frequency signals with minimal signal distortion. This makes it suitable for audio and video signal routing, data acquisition systems, and communication systems. Additionally, its low capacitance ensures that it can handle digital signals without significant timing delays, which is critical for high-speed data transmission.

With its ESD (Electrostatic Discharge) protection, the ADG784BCPZ is robust and reliable, ensuring protection against the kind of electrical shocks that can occur during handling and operation. This feature is particularly important in sensitive applications where signal integrity is paramount.

For designers and engineers looking for a multiplexer/demultiplexer that offers high performance, reliability, and ease of use, the ADG784BCPZ is an excellent choice. Its compatibility with a variety of logic families due to its TTL/CMOS inputs further enhances its flexibility in design. Whether it's for data acquisition, process control, or communication applications, the ADG784BCPZ from Analog Devices Inc. stands out as a high-quality component that delivers consistent performance.

Overall, the ADG784BCPZ is a testament to Analog Devices Inc.'s commitment to providing innovative, high-performance components that meet the evolving needs of the electronics industry.

You May Also Be Interested in

NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.8126 $58.8756
13+ $8.0514 $104.6682
20+ $7.7998 $155.9960
27+ $7.5482 $203.8014
35+ $7.2966 $255.3810
46+ $6.5417 $300.9182
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess