EN
  • EN
  • DE
  • IT

AD592CNZ

Part No AD592CNZ
Manufacturer Analog Devices Inc.
Catalog Temperature Sensors - Analog and Digital Output
Description Low Cost, Precision IC Temperature Transducer
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Analog Devices Inc.
Packaging Bulk
Sensor Type Analog, Local
Sensing Temperature - Local -25°C ~ 105°C
Output Type Analog Current
Operating Supply Voltage 4 V ~ 30 V
Accuracy - Highest (Lowest) ±0.5°C
Test Condition 25°C
Operating Temperature Range -25°C ~ 105°C
Mounting Style Through Hole
Package TO-226-3, TO-92-3 (TO-226AA)
Manufacturer Package TO-92-3
RoHS State Request Verification
Win Source Part Number 1136592-AD592CNZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name AD592
Introduction Date October 28, 1995
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AD592CNZ CAD Model

Description

Analog Devices Inc. AD592CNZ Precision IC Temperature Transducer

The AD592CNZ is a state-of-the-art temperature transducer from Analog Devices Inc., designed to offer exceptional accuracy and stability in a wide range of applications. This precision integrated circuit (IC) transducer operates by providing a linear proportional voltage output directly proportional to the Celsius (Centigrade) temperature.

Constructed with the needs of high-precision systems in mind, the AD592CNZ is an ideal solution for temperature sensing and control applications. Its design ensures minimal self-heating, less than 0.1°C in still air, which allows it to deliver highly accurate readings without significantly affecting the temperature it's measuring.

Key Features:

  • Temperature Range: This transducer is capable of operating over a temperature range of -25°C to +105°C, making it suitable for a variety of environments and conditions.
  • High Accuracy: With an impressive accuracy of ±0.25°C at +25°C, the AD592CNZ ensures precise temperature readings, which is critical for sensitive applications.
  • Linear Output: The device provides a linear output voltage that is directly proportional to the temperature, with a scale factor of 1 μV/°C.
  • Supply Voltage: It can be powered by a supply voltage ranging from 4 V to 30 V, offering flexibility in system design and compatibility with a wide range of power sources.
  • Simple to Use: The AD592 requires no external calibration or trimming to provide typical accuracies of ±0.5°C. Its simplicity of use reduces system complexity and cost.
  • Package: The device comes in a compact TO-92 package, which is easy to integrate into various electronic assemblies.

Applications for the AD592CNZ are diverse and include medical equipment, industrial controls, consumer products, and environmental controls. Its reliable performance under changing conditions and long-term stability make it an excellent choice for critical temperature monitoring and control tasks.

Analog Devices Inc. is known for their high-quality products and the AD592CNZ temperature transducer is no exception, providing both reliability and precision for engineers and designers looking to enhance their systems with accurate temperature sensing capabilities.

You May Also Be Interested in

Maxim Integrated
SENSOR DIGITAL -55C-125C 8SOIC
Need more? Email Us
Amphenol
PRESSURE TEMPERATURE SENSOR CCT1
Need more? Email Us
Melexis Technologies NV
SENSOR DGTL -40C-85C TO39
Lowest to $25.0299
Analog Devices Inc.
SENSOR TEMP ANLG VOLT TO-92-3
Lowest to $6.5292
Maxim Integrated
SENSOR DIGITAL -40C-125C 16TSSOP
Need more? Email Us
OSRAM Opto Semiconductors Inc.
AS6214-AWLT-S ams OSRAM Board Mount Temperature Sensors TEMPERATURE SENSORS datasheet, inventory, & pricing.
Lowest to $1.9792
Texas Instruments
SOT-23 Precision Centigrade Temperature Sensors8 | SENSOR ANALOG -20C-100C SOT23-3
Lowest to $1.6489
Texas Instruments
±0.75°C Accurate, Remote Diode and Local Digital Temperature Sensor with Two-Wire Interface | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $2.5204
Analog Devices Inc.
SENSOR TEMP ANLG CURR TO-92-3
Lowest to $8.3158

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $47.9894 $95.9788
3+ $39.3759 $118.1277
4+ $38.1454 $152.5816
6+ $36.9149 $221.4894
8+ $35.6844 $285.4752
10+ $31.9929 $319.9290
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 650 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess