EN
  • EN
  • DE

MP2602DQ-LF-P

Part No MP2602DQ-LF-P
Manufacturer Monolithic Power Systems Inc.
Catalog PMIC - Battery Chargers
Description IC BATT CHARGER LI-ION SGL 10QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Monolithic Power Systems Inc.
Packaging Reel package
Battery Chemistry Lithium-Ion
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Current
Fault Protection Over Current, Over Temperature, Over Voltage
Charge Current - Max 1A
Battery Pack Voltage 4.2V
Voltage Supply MAX 5.5V
Operating Temperature Range -40°C ~ 85°C (TA)
Package 10-VFDFN Exposed Pad
Manufacturer Package 10-QFN (3x3)
Win Source Part Number 789137-MP2602DQ-LF-P
Popularity Medium
Supply and Demand Status Limited
Quantity per package 500
Ultra Librarian 3D Model Ultra Librarian MP2602DQ-LF-P CAD Model

Description

The Monolithic Power Systems Inc. MP2602DQ-LF-P is a lithium-ion battery charger designed for use in a variety of applications.

  • Maximum Charge Current: 1A
  • Temperature Range: -40°C to 85°C
  • Package: 10-VFDFN Exposed Pad
  • Fault Protection: Over current, over temperature, over voltage
  • Battery Cell: Single lithium-ion
  • Battery Pack Voltage: 4.2V
  • Input Voltage Range: 4.5V to 5.5V
  • Supply and Demand Status: Limited
  • Quantity Per Package: 500

You May Also Be Interested in

Linear Technology
IC BATT CHARGER CONST V/I 16SSOP / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 1500mA 2V to 20V Automotive 16-Pin SSOP N Tube
Need more? Email Us
STMicroelectronics
IC CTRLR BATT CHRGR/ADAPT 8-SOIC
Lowest to $0.5317
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $1.5385
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999
Texas Instruments
IC BATT CHARGE LI-ION/POL 24VQFN
Lowest to $1.6222
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.7184
Linear Technology
IC CHARGER BATT CONST V/I 28SSOP / Switching Battery Charger Li-Ion/Li-Pol/NiCD/NiMH 1500mA 8.2V/8.4V 28-Pin SSOP N Tube
Lowest to $5.0386
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $8.9934
Intersil
IC CHRGR LI-ION SGL 10-DFN
Lowest to $2.1333

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess