EN
  • EN
  • DE

MKL15Z64VLK4

Part No MKL15Z64VLK4
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MKL1 - KINETIS KL15: 48MHZ CORTE / ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 48MHz 64KB (64K x 8) FLASH 80-LQFP (12x12)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP Semiconductors
Package Bulk
Product Status Obsolete
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit
Speed 48MHz
Connectivity I²C, SPI, TSI, UART/USART
Peripherals DMA, LVD, POR, PWM, WDT
Number of I/O 70
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
RAM Size 8K x 8
Supply Voltage - Operating 1.71V ~ 3.6V
Data Converters A/D 16b SAR; D/A 1x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 80-LQFP
Supplier Device Package 80-LQFP (12x12)
RoHS Status RoHS non-compliant
REACH Status Vendor Undefined
ECCN 3A991
HTSUS 8542.31.0001
Other Names 2156-MKL15Z64VLK4
Standard Package 1
Win Source Part Number 1215334-MKL15Z64VLK4
Ultra Librarian 3D Model Ultra Librarian MKL15Z64VLK4 CAD Model

Description

NXP MKL15Z64VLK4 Microcontroller

The NXP MKL15Z64VLK4 is a feature-rich microcontroller designed to cater to the needs of low-power applications while providing the processing power and flexibility required by various embedded systems. This microcontroller is part of the energy-efficient Kinetis L series, which is built on the ARM Cortex-M0+ core, offering a perfect blend of performance and power consumption.

The MKL15Z64VLK4 boasts a 32-bit ARM Cortex-M0+ processor that operates at up to 48 MHz, providing the computational power necessary for complex tasks without compromising on power efficiency. The device includes 64 KB of flash memory and 16 KB of SRAM, ample space for application code and data storage. Additionally, it features a FlexMemory block, which is a 256-byte EEPROM that can be used for data storage that requires frequent rewriting.

With a rich set of peripherals, the MKL15Z64VLK4 supports a variety of communication protocols, including I2C, SPI, and UART/USART interfaces, enabling it to connect with other chips, sensors, and actuators in an embedded system. The microcontroller also includes multiple timers, a real-time clock, and a variety of analog modules such as a 12-bit ADC, a 12-bit DAC, and analog comparators, broadening its application scope to include analog signal processing.

For applications requiring user interaction, this microcontroller provides a flexible and powerful touch sensing interface, supporting capacitive touch buttons, sliders, and rotary controls. This feature makes it ideal for implementing user interfaces in consumer electronics, industrial control panels, and medical devices.

Security and reliability are also focal points for the MKL15Z64VLK4, which includes a hardware random number generator and a cyclic redundancy check (CRC) module to ensure data integrity. Additionally, it has a low-power hardware watchdog timer to recover from software errors.

Designed for low-power operation, the MKL15Z64VLK4 supports multiple power modes, including a very low-power stop mode that significantly reduces the power consumption when the device is idle. This makes it suitable for battery-powered and portable applications where power efficiency is critical.

In summary, the NXP MKL15Z64VLK4 microcontroller is a versatile and efficient solution for a wide range of applications, from simple consumer gadgets to more sophisticated industrial systems, where energy efficiency, processing power, and a rich set of features are paramount.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.2757 $64.9299
16+ $7.6109 $121.7744
24+ $7.3731 $176.9544
33+ $7.1353 $235.4649
42+ $6.8974 $289.6908
57+ $6.1839 $352.4823
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,152 pieces
In Stock: 576 pieces Factory Stock: 576 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess