EN
  • EN
  • DE

BT151S-650R,118

Part No BT151S-650R,118
Manufacturer NXP / Nexperia
Catalog SCRs - Single
Description THYRISTOR 650V 12A DPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Thyristors - SCRs
Manufacturer NXP
Packaging Reel(TR)
Voltage - Off State 650V
Voltage - Gate Trigger (Vgt) (Max) 1.5V
Current - Gate Trigger (Igt) (Max) 15mA
Voltage - On State (Vtm) (Max) 1.75V
Current - On State (It (AV)) (Max) 7.5A
Current - On State (It (RMS)) (Max) 12A
Current - Hold (Ih) (Max) 20mA
Current - Off State (Max) 500μA
Current - Non Rep. Surge 50, 60Hz (Itsm) 120A, 132A
SCR Type Standard Recovery
Operating Temperature Range -40°C ~ 125°C
Mounting Style SMD/SMT
Package TO-252-3, DPak (2 Leads + Tab), SC-63
Manufacturer Device Package DPAK
Win Source Part Number 132448-BT151S-650R,118
Popularity Medium
Supply and Demand Status Limited
Quantity per package 2,500
Ultra Librarian 3D Model Ultra Librarian BT151S-650R,118 CAD Model

Description

The BT151S-650R,118 is a robust semiconductor device designed and manufactured by NXP Semiconductors, a leader in the electronics industry. This product is a Silicon Controlled Rectifier (SCR) that is well-suited for applications requiring high bidirectional blocking voltage capability and high thermal cycling performance. It is commonly used in applications such as phase control and voltage regulation, in devices including power tools, home appliances, and industrial machinery.

Key Features

  • Voltage: This SCR is capable of withstanding a peak repetitive off-state voltage (Vdrm) of 650V, making it suitable for a wide range of applications that require high voltage operation.
  • Current: It has an on-state RMS current (It(rms)) of 12A, ensuring that it can handle significant power levels.
  • Gate Trigger Voltage: The BT151S-650R,118 has a gate trigger voltage (Vgt) of 1.5V, which is relatively low and thus allows for easy triggering of the SCR.
  • Gate Trigger Current: Its gate trigger current (Igt) is specified at 25mA, which is a moderate level that can be easily supplied by most control circuits.
  • Package: The device comes in a D2PAK surface-mount package, which is designed for compact and efficient PCB layout, and is well-suited for high-volume production.

Applications

The BT151S-650R,118 SCR is versatile and can be employed in a variety of applications. Some of the typical uses include:

  • Motor control circuits
  • Overvoltage crowbar protection
  • Capacitive discharge ignitions
  • Regulated power supplies
  • Dimming circuits for lighting

Reliability and Performance

Designed with reliability in mind, the BT151S-650R,118 offers excellent performance in harsh environments. The device is characterized by its high surge current capability, which is crucial for applications that experience short-duration overcurrent conditions. Furthermore, its thermal properties ensure stability and longevity even under high temperature operations, making it a dependable choice for industrial applications.

Conclusion

Overall, the BT151S-650R,118 from NXP Semiconductors is a high-quality SCR that combines high voltage and current ratings with a compact package design. Its features and reliability make it a preferred choice for engineers and designers looking to build robust and efficient power control systems.

You May Also Be Interested in

Solid State Inc.
SCR THYRISTOR 25 AMP TO 48
Lowest to $12.1397
Renesas Electronics America
SILICON CONTROLLED RECTIFIER / SCR
Need more? Email Us
ON Semiconductor
SCR 60V 800MA TO92-3
Lowest to $1.8110
Littelfuse Inc.
SCR 400V 4A TO225AA
Lowest to $0.3726
ON Semiconductor
SCR 30V 800MA TO92-3
Lowest to $0.3361
Littelfuse Inc.
SCR 800V 12A TO220AB
Lowest to $1.0792
Vishay
SCR 1.6KV 75A SUPER-247
Lowest to $6.7233
WeEn Semiconductors
SCR 800V 25A TO220F
Need more? Email Us
Solid State Inc.
TO 48 22 AMP SCR
Lowest to $18.3934

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7029 $52.7175
175+ $0.5767 $100.9225
270+ $0.5587 $150.8490
370+ $0.5407 $200.0590
480+ $0.5227 $250.8960
645+ $0.4686 $302.2470
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,250 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess