EN
  • EN
  • DE

MKE18F256VLH16

Part No MKE18F256VLH16
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 64LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M4F series Microcontroller IC 32-Bit 168MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)
Manufacturer NXP
Series Kinetis KE1xF
Package Tray
Core Processor ARM® Cortex®-M4F
Core Size 32-Bit
Speed 168MHz
Connectivity CANbus, FlexIO, I²C, SPI, UART/USART
Peripherals DMA, LVD, PWM, WDT
Number of I/O 58
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size 68K x 8
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 16x12b; D/A 1x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 64-LQFP
Case / Package 64-LQFP (10x10)
Family Name MKE18F256
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 568-14483, 935316207557, MKE18F256VLH16-ND
Quantity per package 160
Popularity High
Supply and Demand Status Balance
Win Source Part Number 927237-MKE18F256VLH16
Ultra Librarian 3D Model Ultra Librarian MKE18F256VLH16 CAD Model

Description

Product Overview: NXP MKE18F256VLH16 Microcontroller

The NXP MKE18F256VLH16 is a high-performance microcontroller that is part of the Kinetis E series, designed for automotive and industrial applications. It is built on the ARM Cortex-M4 core, offering a perfect blend of energy efficiency and processing power. With its robust design and advanced features, this microcontroller is engineered to meet the stringent requirements of the most demanding embedded systems.

Key Features:

  • Core: ARM Cortex-M4 running at up to 72 MHz, with Floating Point Unit (FPU) for enhanced computational capabilities.
  • Memory: 256KB of flash memory and 32KB of SRAM, providing ample space for complex applications and data storage.
  • Communication Interfaces: Includes a range of options such as multiple SPI, I2C, and UART modules for versatile connectivity.
  • Timers: Multiple flexible timers, including a PWM timer for motor control and other timing-sensitive tasks.
  • Analog Modules: Equipped with high-resolution ADCs and DACs for precise analog signal processing.
  • Security Features: Enhanced security with built-in hardware CRC and watchdog timer to ensure system integrity.
  • Package: Available in a 64-pin LQFP package, ideal for space-constrained applications.
  • Operating Temperature: Capable of operating in a wide temperature range, making it suitable for harsh environments.
  • Power Efficiency: Low-power modes for energy-saving operation, extending the life of battery-powered devices.
  • Development Support: Supported by NXP's software and hardware development tools, simplifying the design process and reducing time to market.

Applications:

The MKE18F256VLH16 is tailored for a variety of applications within the automotive and industrial sectors. It's an excellent choice for motor control systems, industrial automation, robotics, automotive body electronics, and safety-critical applications where reliability and performance are non-negotiable.

Conclusion:

With its powerful ARM Cortex-M4 core, extensive memory capacity, and a wide array of peripherals and interfaces, the NXP MKE18F256VLH16 microcontroller is a versatile and reliable solution for complex and demanding applications. Its robust feature set ensures that engineers can design systems that are both powerful and efficient, while its support for a broad range of development tools facilitates a smooth design experience.

You May Also Be Interested in

Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.0127 $55.0635
12+ $9.0361 $108.4332
18+ $8.7537 $157.5666
24+ $8.4713 $203.3112
31+ $8.1890 $253.8590
41+ $7.3418 $301.0138
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 450 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess