EN
  • EN
  • DE

MKE16Z32VLD4

Part No MKE16Z32VLD4
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 32KB FLASH 44LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 48MHz 32KB (32K x 8) FLASH 44-LQFP (10x10)
Manufacturer NXP
Series Kinetis KE1xZ
Package Tray
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit
Speed 48MHz
Connectivity CANbus, I2C, SPI, UART/USART
Peripherals DMA, LVD, POR, PWM, WDT
Number of I/O 38
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 12x12b; D/A 1x8b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 44-LQFP
Case / Package 44-LQFP (10x10)
Family Name MKE16Z32
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 568-15297, 935379674557
Quantity per package 160
Popularity High
Supply and Demand Status Balance
Win Source Part Number 927235-MKE16Z32VLD4
Ultra Librarian 3D Model Ultra Librarian MKE16Z32VLD4 CAD Model

Description

Product Overview: NXP MKE16Z32VLD4 Microcontroller

The NXP MKE16Z32VLD4 microcontroller is a robust and versatile 32-bit MCU designed to meet the needs of a wide range of industrial and automotive applications. This product is part of the Kinetis E series MCUs that are known for their energy efficiency, exceptional electromagnetic compatibility (EMC), and electrostatic discharge (ESD) robustness.

Key Features

  • Core: ARM Cortex-M0+ processor, which operates at speeds of up to 48 MHz, providing a balance between performance and power consumption.
  • Memory: Comes with 32 KB of flash memory and 4 KB of SRAM, offering ample space for application code and data storage.
  • Integration: Features multiple communication interfaces, including I2C, SPI, and UART, allowing for easy integration with peripheral devices.
  • Analog Modules: Equipped with high-precision analog modules, including a 12-bit ADC, a 12-bit DAC, and analog comparators, making it ideal for sensor interfacing and control applications.
  • Timer/PWM: Includes a variety of timers, such as a Periodic Interrupt Timer, a 6-channel FlexTimer for PWM signal generation, and a Real-Time Counter for timekeeping functions.
  • Packages: Available in a compact 44-pin LQFP package, ensuring a small footprint on PCB designs.

Applications

The MKE16Z32VLD4 is tailored for applications that require a combination of low power consumption, advanced analog features, and robust I/O capabilities. It is well-suited for:

  • Industrial control systems
  • Automotive electronics
  • Building automation
  • Consumer electronics

Reliability and Quality

NXP's commitment to quality ensures that the MKE16Z32VLD4 microcontroller is manufactured to the highest standards, providing reliable performance in demanding environments. With its operating temperature range and built-in safety features, this MCU is designed to maintain functionality and integrity in a variety of challenging conditions.

Development Support

Developers can leverage NXP's comprehensive suite of development tools for the MKE16Z32VLD4, including software libraries, development boards, and integrated development environments (IDEs) to accelerate the product development cycle and bring applications to market faster.

With its feature-rich capabilities, the NXP MKE16Z32VLD4 microcontroller is an excellent choice for designers looking to create sophisticated and durable embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8634 $53.4974
26+ $3.9905 $103.7530
39+ $3.8658 $150.7662
54+ $3.7411 $202.0194
70+ $3.6164 $253.1480
93+ $3.2423 $301.5339
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,650 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess