EN
  • EN
  • DE

FS32K142HFT0VLLT

Part No FS32K142HFT0VLLT
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 100LQFP / ARM® Cortex®-M4F series Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series S32K
Package Tray
Core Processor ARM® Cortex®-M4F
Core Size 32-Bit Single-Core
Speed 80MHz
Connectivity CANbus, FlexIO, I2C, LINbus, SPI, UART/USART
Peripherals POR, PWM, WDT
Number of I/O 89
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 32K x 8
Supply Voltage - Operating 2.7V ~ 5.5V
Data Converters A/D 16x12b SAR; D/A1x8b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number FS32K142
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Names 568-FS32K142HFT0VLLT,935374926557
Standard Package 450
Win Source Part Number 989266-FS32K142HFT0VLLT
Ultra Librarian 3D Model Ultra Librarian FS32K142HFT0VLLT CAD Model

Description

Introducing the FS32K142HFT0VLLT Microcontroller from NXP

The FS32K142HFT0VLLT is a cutting-edge microcontroller unit (MCU) brought to you by NXP Semiconductors, a leader in automotive and industrial solutions. This robust and versatile MCU is part of the S32K product line, designed specifically for general purpose automotive and high reliability industrial applications. It integrates a wealth of features to support a wide range of applications, from simple tasks to complex control systems.

At the heart of the FS32K142HFT0VLLT is a 32-bit ARM Cortex-M4F core, capable of running at speeds of up to 112 MHz. This core provides the computational power necessary for handling intensive processing tasks, and its floating-point unit (FPU) ensures efficient handling of complex mathematical computations. The MCU also features a Memory Protection Unit (MPU) which enhances the reliability and security of your application by preventing unauthorized memory access.

With 512 KB of flash memory and 64 KB of SRAM, the FS32K142HFT0VLLT provides ample space for your application code and data. This generous memory capacity allows for sophisticated programs and real-time data processing without the need for external memory components, thus reducing system complexity and cost.

The device is equipped with a range of communication interfaces, including CAN, LIN, and SPI, allowing for easy integration into automotive networks and industrial control systems. Additionally, it has multiple analog-to-digital converters (ADCs) for precise measurement of analog signals, and a range of timers and PWM modules for accurate timing and control tasks.

Designed with reliability in mind, the FS32K142HFT0VLLT operates across a wide temperature range and includes features such as a low-power mode and voltage supervisors to ensure stable operation under varying conditions. Its LQFP 100-pin package is suitable for space-constrained applications, while providing enough I/Os for complex peripherals and systems.

Whether you're developing advanced automotive control units, industrial automation systems, or robust IoT devices, the FS32K142HFT0VLLT from NXP is an excellent choice for a high-performance, reliable MCU that will meet and exceed your embedded system requirements.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.0985 $54.8865
20+ $5.0039 $100.0780
31+ $4.8475 $150.2725
43+ $4.6912 $201.7216
56+ $4.5348 $253.9488
74+ $4.0657 $300.8618
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,572 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess