EN
  • EN
  • DE

FS32K116LAT0MFMT

Part No FS32K116LAT0MFMT
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 32HVQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 48MHz 128KB (128K x 8) FLASH 32-HVQFN (5x5)
Manufacturer NXP
Series S32K
Package Tray
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit
Speed 48MHz
Connectivity CANbus, FlexIO, I2C, LINbus, SPI, UART/USART
Peripherals DMA, PWM, WDT
Number of I/O 28
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 13x12b SAR; D/A 1x8b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 32-VFQFN Exposed Pad
Case / Package 32-HVQFN (5x5)
Family Name FS32K116
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Part Number 568-14728, 935378709557
Quantity per package 490
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 872274-FS32K116LAT0MFMT
Ultra Librarian 3D Model Ultra Librarian FS32K116LAT0MFMT CAD Model

Description

NXP FS32K116LAT0MFMT Microcontroller

The NXP FS32K116LAT0MFMT is a robust, high-performance microcontroller designed to meet the demanding requirements of automotive and industrial applications. This microcontroller is part of the S32K1 family, which is engineered to provide exceptional reliability, efficiency, and speed, making it an ideal choice for a wide range of applications.

Key Features:

  • Core: The FS32K116LAT0MFMT is built around an ARM Cortex-M0+ core, which operates at a maximum frequency of 48 MHz. This core is known for its energy efficiency and is well-suited for cost-sensitive applications that require deterministic real-time responses.
  • Memory: It comes equipped with 128 KB of flash memory and 16 KB of RAM, offering ample space for program storage and efficient data management.
  • Communication Interfaces: The microcontroller features a variety of communication interfaces including CAN, LIN, SPI, I2C, and UART, providing excellent connectivity options for interfacing with other components within a system.
  • Timers and Analog Features: It includes multiple timers, a 12-bit ADC (Analog-to-Digital Converter), and a DAC (Digital-to-Analog Converter) for precise time management and analog signal processing, which are essential for control applications.
  • Package: The device is available in a 32-pin LQFP package, which is suitable for space-constrained applications.
  • Temperature Range: With an operational temperature range of -40°C to +125°C, it is capable of performing reliably in extreme environmental conditions.
  • Automotive-Qualified: The FS32K116LAT0MFMT is AEC-Q100 Grade 1 qualified, ensuring that it meets the stringent quality standards required for automotive applications.
  • Software Support: NXP provides comprehensive software support, including the S32 Design Studio IDE, SDK with RTOS support, and a range of software drivers and middleware to streamline development processes.

Whether it's being used in powertrain systems, body electronics, sensors, or small actuators, the NXP FS32K116LAT0MFMT microcontroller delivers the performance, connectivity, and durability required to create sophisticated and reliable systems. Its combination of processing power, memory capacity, and extensive feature set ensures that it can tackle the challenges of modern automotive and industrial environments.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $10.8298
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.9094 $55.3658
16+ $6.4898 $103.8368
24+ $6.2870 $150.8880
33+ $6.0842 $200.7786
43+ $5.8814 $252.9002
57+ $5.2730 $300.5610
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,840 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess