EN
  • EN
  • DE

AT29LV020-10TI

Part No AT29LV020-10TI
Manufacturer Microchip Technology
Catalog Flash
Description IC FLASH 2MBIT 100NS 32TSOP / NOR Flash Parallel 3V/3.3V 2M-bit 256K x 8 100ns 32-Pin TSOP-I
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tray
Part Status Obsolete(EOL)
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 2Mb (256K x 8)
Write Cycle Time - Word, Page 20ms
Access Time 100ns
Memory Interface Parallel
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C (TC)
Mounting SMD
Package 32-TFSOP (0.724", 18.40mm Width)
Manufacturer Package 32-TSOP
Win Source Part Number 768972-AT29LV020-10TI
Popularity Medium
Supply and Demand Status Limited
Family Name AT29LV020
Introduction Date May 16, 1996
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AT29LV020-10TI CAD Model

Description

Microchip Technology's AT29LV020-10TI Flash Memory

The AT29LV020-10TI is a high-performance 2-megabit flash memory device from Microchip Technology, tailored for applications requiring storage and data retrieval at high speeds. This non-volatile memory chip boasts a 10ns access time, making it an excellent choice for a wide range of computing and embedded systems that demand quick access to code or data.

Designed with versatility in mind, the AT29LV020-10TI operates on a single 3-volt power supply, which allows for low power consumption and makes it suitable for battery-operated and power-sensitive applications. Its industry-standard TSOP (Thin Small-Outline Package) and PLCC (Plastic Leaded Chip Carrier) packaging options ensure compatibility with a broad array of PCB designs and existing sockets.

One of the key features of the AT29LV020-10TI is its sector erase architecture, which allows for flexible data management. The memory is divided into uniform sectors that can be individually erased and reprogrammed, providing a convenient way to update code or data without affecting other sectors. This feature is particularly beneficial for firmware updates, configuration settings, and any application where selective data preservation is required.

The device also supports JEDEC-standard algorithms for both chip and sector erase functions, ensuring a reliable and efficient erasure process. For added data integrity, the AT29LV020-10TI includes a hardware data protection feature, which prevents accidental data corruption due to unintended write operations.

Microchip Technology's commitment to quality is evident in the AT29LV020-10TI's endurance and data retention specifications. The flash memory is rated for a minimum of 10,000 write/erase cycles and a data retention period of at least 20 years, making it a reliable choice for long-term applications.

In summary, the AT29LV020-10TI from Microchip Technology is a robust and reliable flash memory solution that offers fast access times, low power consumption, and flexible data management features. Its durability and ease of integration make it an ideal choice for designers and engineers looking to incorporate high-speed memory into their systems.

You May Also Be Interested in

Microchip Technology
IC FLASH 4MBIT PARALLEL 32PLCC / FLASH Memory IC 4Mb (512K x 8) Parallel 70 ns 32-PLCC (11.43x13.97)
Lowest to $4.3356
ISSI, Integrated Silicon Solution Inc
Lowest to $0.7184
Micron Technology Inc.
NOR Flash Parallel 1.8V 64Mbit 4M x 16bit 60ns 56-Pin VFBGA Tray
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 1GBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 1Gb (64M x 16) Parallel 110 ns 64-FBGA (9x9)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 128MBIT SPI/QUAD 16SOIC / FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 104 MHz 16-SOIC
Lowest to $3.4419
Micron Technology Inc.
NAND Flash 3.3V 2Gbit 48-Pin TSOP Tray
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
Micron Technology Inc.
64MX16/32MX16 Mcp Plastic Pbf Vfbga 1.8V Combo
Need more? Email Us
GigaDevice Semiconductor
IC FLSH 256MBIT SPI/QUAD 24TFBGA / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 104 MHz 24-TFBGA (6x8)
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess