EN
  • EN
  • DE

MK51DX256ZCMC10

Part No MK51DX256ZCMC10
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32B 256KB FLASH 121MAPBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features ARM® Cortex®-M4 series Microcontroller IC 32-Bit 100MHz 256KB (256K x 8) FLASH 121-MAPBGA (8x8)
Manufacturer NXP
Series Kinetis K50
Package Tray
Part Status Not For New Designs
Core Processor ARM® Cortex®-M4
Core Size 32-Bit
Speed 100MHz
Connectivity I2C, IrDA, SD, SPI, UART/USART, USB, USB OTG
Peripherals DMA, I2S, LCD, LVD, POR, PWM, WDT
Number of I/O 78
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
Supply Voltage 1.71V ~ 3.6V
Data Converters A/D 37x16b; D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 121-LFBGA
Case / Package 121-MAPBGA (8x8)
Family Name MK51DX256
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 1740
Popularity High
Supply and Demand Status Balance
Win Source Part Number 927221-MK51DX256ZCMC10
Ultra Librarian 3D Model Ultra Librarian MK51DX256ZCMC10 CAD Model

Description

The NXP MK51DX256ZCMC10 is a high-performance microcontroller unit (MCU) from the Kinetis K series, designed for a wide range of applications. This MCU is built on the ARM Cortex-M4 core, offering users a perfect blend of energy efficiency and processing power, with an operating frequency of up to 100 MHz. The device is ideal for applications requiring complex algorithms and multimedia support, as well as real-time control.

With 256 KB of flash memory and 64 KB of RAM, the MK51DX256ZCMC10 provides ample storage for applications and data. The inclusion of a Floating Point Unit (FPU) enables precise computational operations, which is crucial for applications involving intensive mathematical calculations, such as digital signal processing or control algorithms.

The NXP MK51DX256ZCMC10 is equipped with a variety of peripherals that enhance its connectivity and control capabilities. These include multiple serial communication interfaces such as I2C, SPI, and UART, which allow for easy integration with other components and peripheral devices. Additionally, it features a USB 2.0 Full-Speed OTG controller, enabling the MCU to act as either a host or a device in USB communication.

For robust control applications, the MCU comes with an array of analog and digital peripherals. It includes an analog-to-digital converter (ADC) with high resolution, multiple timers, and PWM modules for precise timing and control. The device also supports various external interrupts and DMA channels, which help to improve the efficiency of data transfers and offload CPU tasks, leading to better system performance.

Security and reliability are also focal points for the MK51DX256ZCMC10. The MCU includes features like a hardware random-number generator and a cyclic redundancy check (CRC) module to ensure data integrity. The chip is also designed with low-power modes and a flexible power management system, making it suitable for battery-powered and portable applications where power conservation is critical.

Overall, the NXP MK51DX256ZCMC10 is a versatile and powerful microcontroller that offers a comprehensive set of features for embedded system developers. Its combination of processing power, memory capacity, and extensive peripheral set makes it an excellent choice for a broad range of applications in industrial control, consumer electronics, and IoT devices.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess