EN
  • EN
  • DE

S912ZVLA64F0CLC

Part No S912ZVLA64F0CLC
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 32LQFP / S12Z series Microcontroller IC 16-Bit 32MHz 64KB (64K x 8) FLASH 32-LQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series S12 MagniV
Package Tray
Core Processor S12Z
Core Size 16-Bit
Speed 32MHz
Connectivity CANbus, I²C, IrDA, LINbus, SCI, SPI, UART/USART
Peripherals DMA, LVD, POR, PWM, WDT
Number of I/O 19
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 4K x 8
Supply Voltage - Operating 5.5V ~ 18V
Data Converters A/D 6x10b, 6x12b; D/A1x8b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 32-LQFP
Supplier Device Package 32-LQFP (7x7)
Base Product Number S912
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
Other Names 568-S912ZVLA64F0CLC,935389822557
Standard Package 1,250
Win Source Part Number 1090667-S912ZVLA64F0CLC
Ultra Librarian 3D Model Ultra Librarian S912ZVLA64F0CLC CAD Model

Description

Product Overview: NXP S912ZVLA64F0CLC Microcontroller

The NXP S912ZVLA64F0CLC is a high-performance microcontroller designed to meet the demanding needs of automotive and industrial applications. As part of the 16-bit S12 MagniV product line, this microcontroller integrates a sophisticated MCU with a voltage regulator and CAN (Controller Area Network) transceiver, streamlining the design process and reducing system complexity.

Key Features:

  • Core: The S912ZVLA64F0CLC boasts a 16-bit S12 core that operates at up to 50 MHz, providing robust computational power and ensuring efficient handling of complex tasks.
  • Memory: Equipped with 64 KB of flash memory and 4 KB of RAM, this microcontroller offers ample space for program storage and smooth operation of real-time processes.
  • Integrated Voltage Regulator: The built-in voltage regulator allows for a single power supply, simplifying the power management in automotive environments.
  • CAN Interface: The on-chip CAN 2.0B interface facilitates reliable communication in vehicle networks, enabling devices to talk to each other without a host computer.
  • Input/Output: With up to 59 general-purpose I/O pins, the S912ZVLA64F0CLC provides versatile interfacing options, making it suitable for a wide range of applications.
  • Analog-to-Digital Converter (ADC): The integrated 12-channel ADC allows for precise analog signal measurement, essential for sensor-based applications.
  • Timers: Multiple timers, including 8-channel and 2-channel 16-bit timers, provide excellent timing solutions for various control applications.

Applications:

The NXP S912ZVLA64F0CLC microcontroller is specifically tailored for automotive applications, such as body electronics, sensor modules, and gateways. It is also well-suited for industrial control systems, where robustness and reliability are critical. Its integration of a voltage regulator and CAN transceiver makes it a compact and cost-effective solution for designers looking to reduce board space and enhance system integration.

Quality and Reliability:

NXP's commitment to quality ensures that the S912ZVLA64F0CLC meets the stringent requirements of the automotive industry, including extended temperature range operation and long-term reliability. This makes the S912ZVLA64F0CLC an ideal choice for developers seeking a high-performance, automotive-grade microcontroller.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess