Product Overview: NXP MK10DN512ZVLK10R Microcontroller
The NXP MK10DN512ZVLK10R is a high-performance microcontroller unit (MCU) from the Kinetis K series, which is part of the ARM Cortex-M4 family. This MCU is designed for a wide range of applications, including industrial control, medical devices, automotive, and consumer electronics. It offers an excellent balance of power efficiency and processing capability, making it a versatile choice for designers who require robust operation and long-term reliability.
Key Features
- Core: ARM Cortex-M4 with Floating Point Unit (FPU), running at a frequency of up to 100 MHz.
- Memory: Equipped with 512 KB of flash memory and 128 KB of SRAM, providing ample space for complex applications and data storage.
- Communication: A variety of communication interfaces including USB 2.0 Full-speed OTG, multiple UARTs, SPI, I2C, and CAN modules for versatile connectivity options.
- Analog Modules: Features several analog components such as 16-bit ADCs, 12-bit DACs, and analog comparators, supporting a wide range of sensor and signal processing tasks.
- Timers: Multiple flex timers, PWM modules, and real-time clock for precise timing and control.
- Operating Voltage: Supports a wide range of supply voltages from 1.71V to 3.6V, catering to different power requirements.
- Package: Available in an 80-pin LQFP package, providing a compact footprint for space-constrained applications.
- Temperature Range: Operates within the industrial temperature range of -40°C to +105°C, ensuring reliable performance under extreme conditions.
Advanced Integration
The MK10DN512ZVLK10R MCU integrates advanced features such as a Memory Protection Unit (MPU) that enhances system security, a DMA controller that facilitates high-speed data transfers, and a Touch Sensing Interface for capacitive touch applications. Additionally, it supports low-power modes, making it suitable for battery-powered and power-sensitive designs.
Development Support
NXP provides comprehensive development support for the MK10DN512ZVLK10R with software libraries, development tools, and reference designs to accelerate the development process. The compatibility with leading integrated development environments (IDEs) ensures a smooth workflow for developers from prototype to production.
With its advanced features, flexible connectivity, and robust design, the NXP MK10DN512ZVLK10R MCU is an excellent choice for engineers looking to develop sophisticated and reliable products across a variety of market segments.