EN
  • EN
  • DE

MIMXRT1062DVL6B

Part No MIMXRT1062DVL6B
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT EXT MEM 196LFBGA / ARM® Cortex®-M7 RT1060 Microcontroller IC 32-Bit Single-Core 600MHz External Program Memory 196-LFBGA (10x10)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series RT1060
Package Tray
Product Status Active
Core Processor ARM® Cortex®-M7
Core Size 32-Bit Single-Core
Speed 600MHz
Connectivity CANbus, EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SAI, SPDIF, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT
Number of I/O 127
Program Memory Size -
Program Memory Type External Program Memory
EEPROM Size -
RAM Size 1M x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 3.6V
Data Converters A/D 20x12b
Oscillator Type External, Internal
Temperature Range - Operating 0°C ~ 95°C (TJ)
Mounting Type Surface Mount
Package / Case 196-LFBGA
Supplier Device Package 196-LFBGA (10x10)
Base Product Number MIMXRT1062
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1353229-MIMXRT1062DVL6B
Ultra Librarian 3D Model Ultra Librarian MIMXRT1062DVL6B CAD Model

Description

The NXP MIMXRT1062DVL6B microcontroller is a state-of-the-art processor designed to bridge the gap between high-performance and integration while maintaining cost-effectiveness. This microcontroller is part of the i.MX RT series, which is known for its high real-time performance, advanced multimedia features, and low-power operation.

Key Features

  • Cortex-M7 Core: At the heart of the MIMXRT1062DVL6B is an ARM® Cortex-M7 core running at speeds of up to 600 MHz, providing the highest CPU performance available in the microcontroller class.
  • Advanced Integration: The device includes an array of features such as advanced audio and video capabilities, high-speed connectivity interfaces, and flexible memory options. It also integrates a 2D graphics accelerator, which makes it an excellent choice for applications requiring sophisticated graphics.
  • Memory: It comes with 1MB of SRAM and supports external flash memories, including SDRAM, Raw NAND flash, NOR flash, eMMC, Quad SPI, and HyperFlash.
  • Connectivity: The MIMXRT1062DVL6B offers a variety of connectivity options including Ethernet, USB, CAN, and multiple serial interfaces to ensure versatile application use.
  • Energy Efficient: Despite its high performance, the microcontroller is designed for efficiency with low-run and sleep current, making it suitable for battery-powered applications.
  • Development Support: NXP provides comprehensive development support for the MIMXRT1062DVL6B with software, development tools, and reference designs to help reduce time-to-market for designers.

Applications

The NXP MIMXRT1062DVL6B is particularly well-suited for a wide range of applications, including but not limited to industrial control, consumer electronics, Internet of Things (IoT) devices, and complex graphical user interfaces. Its high-speed processing capabilities and rich set of peripherals make it ideal for audio and video streaming, advanced HMI systems, and real-time data processing tasks.

Conclusion

In conclusion, the NXP MIMXRT1062DVL6B microcontroller offers an unparalleled combination of performance, integration, and efficiency. It is an excellent choice for designers looking to create advanced systems that require high-speed processing, multimedia functions, and multiple connectivity options without sacrificing power consumption.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.3924 $61.5696
8+ $12.6297 $101.0376
13+ $12.2350 $159.0550
17+ $11.8403 $201.2851
22+ $11.4457 $251.8054
30+ $10.2616 $307.8480
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,600 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess