EN
  • EN
  • DE

MC9S12C32CFUE16

Part No MC9S12C32CFUE16
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MC9S12C Family MC9S12GC Family Reference Manual | IC MCU 16BIT 32KB FLASH 80QFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor HCS12
Data Bus Width 16-Bit
Speed 16MHz
Connectivity CANbus, EBI/EMI, SCI, SPI
Peripherals POR, PWM, WDT
The number of I/O 60
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
Date RAM Size 2K x 8
Supply Voltage 2.35V ~ 5.5V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 80-QFP
Supplier Device Package 80-QFP (14x14)
Family Part Number MC9S12C32
Manufacturer Pack Quantity 420
MSL Level 3 (168 Hours)
Win Source Part Number 1220527-MC9S12C32CFUE16
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC9S12C32CFUE16 CAD Model

Description

Product Overview: NXP MC9S12C32CFUE16

The NXP MC9S12C32CFUE16 is a sophisticated 16-bit microcontroller that forms a core component for automotive and industrial applications requiring robust performance and reliability. This powerful MCU is part of the MC9S12C family, known for its versatile features and integration that cater to a wide range of embedded systems.

Key Features

  • CPU: The device is built around the HCS12 core, running at a maximum frequency of 25 MHz, providing the computational power necessary for complex tasks.
  • Memory: It boasts 32KB of on-chip flash memory, which is highly reliable and secure for program storage, along with 2KB of RAM for efficient data handling.
  • Digital I/O: The MC9S12C32CFUE16 features multiple digital input/output channels, enabling flexible interfacing with a variety of peripherals and sensors.
  • Timers: Integrated timers, including an 8-channel 16-bit timer and a 2-channel 8-bit timer, provide precise timing and control capabilities for various applications.
  • Communication Interfaces: It is equipped with multiple communication interfaces such as SCI (Serial Communication Interface) and SPI (Serial Peripheral Interface), facilitating easy data exchange and connectivity with other devices.
  • Analog-to-Digital Converter: An onboard 8-channel 10-bit ADC allows the microcontroller to process analog signals, making it ideal for sensor-based applications.
  • Package: The microcontroller is available in an 80-QFP (Quad Flat Package), ensuring a compact footprint suitable for space-constrained applications.

Applications

The MC9S12C32CFUE16 is designed to meet the demanding requirements of automotive control systems, such as engine management and body control modules. It is also well-suited for industrial applications, including factory automation, robotics, and process control systems.

Quality and Reliability

NXP is known for its commitment to quality, and the MC9S12C32CFUE16 is no exception. The microcontroller is designed to withstand harsh environments and provide continuous and reliable performance, a critical aspect for both automotive and industrial applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $40.3194 $80.6388
4+ $33.0826 $132.3304
5+ $32.0487 $160.2435
7+ $31.0149 $217.1043
9+ $29.9811 $269.8299
12+ $26.8796 $322.5552
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,080 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess