EN
  • EN
  • DE

MIMXRT1052DVJ6B

Part No MIMXRT1052DVJ6B
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT EXT MEM 196MAPBGA / ARM® Cortex®-M7 series Microcontroller IC 32-Bit Single-Core 600MHz External Program Memory 196-LFBGA (12x12)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series RT1050
Package Tray
Core Processor ARM® Cortex®-M7
Core Size 32-Bit Single-Core
Speed 600MHz
Connectivity CANbus, EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SAI, SPDIF, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT
Number of I/O 127
Program Memory Type External Program Memory
RAM Size 512K x 8
Supply Voltage - Operating 3V ~ 3.6V
Data Converters A/D 20x12b
Oscillator Type External, Internal
Temperature Range - Operating 0°C ~ 95°C (TJ)
Mounting SMD (SMT)
Package / Case 196-LFBGA
Supplier Device Package 196-LFBGA (12x12)
Base Product Number MIMXRT1052
Other Names 935376005557,568-14673
Standard Package 189
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1263841-MIMXRT1052DVJ6B
Ultra Librarian 3D Model Ultra Librarian MIMXRT1052DVJ6B CAD Model

Description

The NXP MIMXRT1052DVJ6B is a high-performance microcontroller designed for a wide range of applications. As part of the i.MX RT series, this microcontroller is engineered to bridge the gap between high-end MCUs and low-end applications processors, offering the best of both worlds.

At the heart of the MIMXRT1052DVJ6B is an ARM Cortex-M7 core that operates at a remarkable speed of up to 600 MHz, making it one of the fastest MCUs in its class. This core is supported by an advanced set of features that include a high-speed interface, versatile connectivity options, and robust security measures.

Key Features:

  • Core: ARM Cortex-M7 running at up to 600 MHz
  • Flash memory: External, via FlexSPI interface
  • RAM: 512 KB on-chip SRAM
  • Connectivity: Ethernet, CAN, USB, and other interfaces
  • Graphics: LCD display controller with PXP 2D graphics accelerator
  • Audio: S/PDIF, I2S, and other audio interfaces
  • Advanced security: Hardware encryption, secure boot, and more

The microcontroller's external memory interface supports a variety of flash devices, including HyperFlash, QuadSPI Flash, and more, allowing for flexible and scalable memory solutions. Its connectivity options are extensive, with Ethernet, CAN, and USB interfaces, enabling the MIMXRT1052DVJ6B to handle complex communication tasks with ease.

For applications requiring graphical user interfaces, the integrated LCD display controller and PXP 2D graphics accelerator allow for efficient rendering of complex graphics. The audio interfaces, including S/PDIF and I2S, make this microcontroller ideal for multimedia applications.

Security is a top priority in today's connected world, and the MIMXRT1052DVJ6B addresses this with a suite of hardware encryption features, secure boot capabilities, and other security measures to protect your applications from threats.

Whether you're designing industrial control systems, IoT devices, or consumer electronics, the NXP MIMXRT1052DVJ6B microcontroller offers the performance, connectivity, and security you need to create innovative and responsive products.

You May Also Be Interested in

NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $10.8298
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.1586 $50.7930
12+ $8.3353 $100.0236
19+ $8.0748 $153.4212
26+ $7.8143 $203.1718
34+ $7.5539 $256.8326
45+ $6.7724 $304.7580
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess