EN
  • EN
  • DE

MIMX8MN5CVTIZAA

Part No MIMX8MN5CVTIZAA
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description I.MX 8M NANO ARM CORTEX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000210-MIMX8MN5CVTIZAA
Manufacturer NXP
Category Integrated Circuits (ICs)- Embedded Microprocessors
Series i.MX8MN
Package Tray
Speed 1.4GHz
USB USB 2.0 + PHY (2)
Operating Temperature -40°C ~ 105°C (TJ)
Mounting Type Surface Mount
Package / Case 486-LFBGA, FCBGA
Supplier Device Package 486-LFBGA (14x14)
Ultra Librarian 3D Model Ultra Librarian MIMX8MN5CVTIZAA CAD Model

Description

The MIMX8MN5CVTIZAA is a highly integrated, ultra-low-power multimedia applications processor from NXP Semiconductors. It is based on the Arm Cortex-A53 and Cortex-M7 cores, and features a wide range of peripherals and interfaces, making it ideal for a wide range of applications, including:

  • Smart home and IoT devices
  • Industrial automation and control
  • Wearables and medical devices
  • Point-of-sale terminals and kiosks
  • Digital signage and displays
  • Multimedia and gaming devices

The MIMX8MN5CVTIZAA is available in a low-profile fine-pitch ball grid array (LFBGA486) package, making it ideal for space-constrained applications. It also features a number of power-saving features, such as dynamic voltage and frequency scaling (DVFS) and low-power modes, which help to extend battery life in portable devices.

Key features of the MIMX8MN5CVTIZAA include:

  • Arm Cortex-A53 quad-core processor at up to 1.4 GHz
  • Arm Cortex-M7 microcontroller at up to 750 MHz
  • 512 KB L2 cache
  • Up to 4 GB of DDR4 memory support
  • MIPI-CSI and MIPI-DSI interfaces for cameras and displays
  • 8-channel PDM input and SAI for audio
  • USB 2.0 and USB 3.1 interfaces
  • 3 x SPI, 4 x I²C, and 4 x UART interfaces
  • 512 kB of SRAM
  • -40°C to 105°C operating temperature range

Applications

The MIMX8MN5CVTIZAA is a versatile processor that can be used in a wide range of applications. Some examples include:

  • Smart home and IoT devices: The MIMX8MN5CVTIZAA can be used in a variety of smart home and IoT devices, such as smart speakers, thermostats, and security cameras. Its low power consumption and wide range of peripherals make it ideal for these types of applications.
  • Industrial automation and control: The MIMX8MN5CVTIZAA can also be used in industrial automation and control applications, such as programmable logic controllers (PLCs) and human-machine interfaces (HMIs). Its high performance and reliability make it a good choice for these demanding applications.
  • Wearables and medical devices: The MIMX8MN5CVTIZAA's small size and low power consumption make it ideal for use in wearables and medical devices, such as smartwatches and fitness trackers. It also features a number of security features that are important for these types of devices.
  • Point-of-sale terminals and kiosks: The MIMX8MN5CVTIZAA can also be used in point-of-sale terminals and kiosks. Its high performance and reliability make it a good choice for these applications, which often require real-time processing and transaction handling.
  • Digital signage and displays: The MIMX8MN5CVTIZAA can also be used in digital signage and displays. Its support for high-resolution displays and multimedia codecs make it ideal for these applications.
  • Multimedia and gaming devices: The MIMX8MN5CVTIZAA's high performance and graphics capabilities make it a good choice for multimedia and gaming devices, such as set-top boxes and game consoles.

Conclusion

The MIMX8MN5CVTIZAA is a highly integrated, ultra-low-power multimedia applications processor from NXP Semiconductors. It is based on the Arm Cortex-A53 and Cortex-M7 cores, and features a wide range of peripherals and interfaces, making it ideal for a wide range of applications.

You May Also Be Interested in

Microchip Technology
IC MPU SAM9CN 400MHZ 247BGA
Lowest to $6.6401
Texas Instruments
IC MPU SITARA 300MHZ 491NFBGA
Lowest to $15.1984
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Lowest to $18.7468
NXP / Nexperia
IC MPU I.MX6Y 528MHZ 289MAPBGA / ARM® Cortex®-A7 Microprocessor IC i.MX6Y 1 Core, 32-Bit 528MHz 289-MAPBGA (14x14)
Lowest to $7.9566
Texas Instruments
IC MPU SITARA 1.5GHZ 760FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 2 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)
Lowest to $110.9851
NXP / Nexperia
I.MX 8QUADXPLUS 21X21 / Microprocessor IC -
Lowest to $135.3384
Texas Instruments
IC MPU SITARA 667MHZ 538FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 667MHz 538-FCBGA (17x17)
Lowest to $72.1805
NXP / Nexperia
I.MX 6 SERIES 32-BIT MPU, ARM CO / Microprocessor IC *
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A1M 400MHZ 256LQFP / ARM® Cortex®-A9 Microprocessor IC RZ/A1M 1 Core, 32-Bit 400MHz 256-LQFP (28x28)
Lowest to $42.2955

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.0118 $70.0236
4+ $28.7276 $114.9104
6+ $27.8299 $166.9794
8+ $26.9322 $215.4576
10+ $26.0344 $260.3440
13+ $23.3412 $303.4356
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 558 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess