EN
  • EN
  • DE

MC100LVEL37DWG

Part No MC100LVEL37DWG
Manufacturer ON Semiconductor
Catalog Clock/Timing - Clock Buffers, Drivers
Description 3.3V ECL 1:4 ÷1/÷2 Clock Fanout Buffer | IC CLK BUFFER 2:4 1GHZ 20SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Type Fanout Buffer (Distribution), Divider, Multiplexer
Input ECL
Output ECL
Frequency - Max 1GHz
Supply Voltage (V) 3V ~ 3.8V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-SOIC
Supplier Device Package 20-SOIC
Family Part Number MC100LVEL37
Manufacturer Pack Quantity 38
MSL Level 3 (168 Hours)
Win Source Part Number 1216869-MC100LVEL37DWG
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC100LVEL37DWG CAD Model

Description

ON Semiconductor MC100LVEL37DWG Clock Divider

The MC100LVEL37DWG is a high-performance clock divider component manufactured by ON Semiconductor, a leader in energy-efficient innovations. This device is part of the 100EL series, designed to meet the demanding requirements of high-speed data communication systems and signal processing applications.

The MC100LVEL37DWG operates with a differential ECL (Emitter Coupled Logic) input signal and provides a fully differential divide by 8 output. This feature makes it an ideal choice for systems that require precise clock management and distribution, ensuring consistent performance and signal integrity across the board.

Constructed with ON Semiconductor's advanced high-speed bipolar technology, the MC100LVEL37DWG offers exceptional performance characteristics. It boasts a minimum frequency of 2.0 GHz, which makes it suitable for use in high-frequency applications. Additionally, the device can operate over a wide voltage range, providing flexibility in various operating environments.

This clock divider is housed in a 20-pin SOIC wide body package, ensuring it is compact enough for space-constrained applications while still providing robustness and reliability. The MC100LVEL37DWG also features a fully differential design, which reduces the potential for signal crosstalk and electromagnetic interference, thus enhancing the overall system performance.

The device is characterized for operation over the full military temperature range of -55°C to +125°C, making it a versatile choice for use in harsh environments and mission-critical applications where reliability is paramount. This temperature range, combined with the component's high-speed capabilities, ensures that the MC100LVEL37DWG can perform reliably in a variety of challenging conditions.

Applications for the MC100LVEL37DWG include but are not limited to, clock distribution and frequency division in telecommunications, avionics, high-speed computing, and data processing systems. With its exceptional performance and reliability, the MC100LVEL37DWG from ON Semiconductor is an essential component for designers looking to optimize their high-speed digital systems.

For more detailed specifications and application notes, designers and engineers are encouraged to consult the datasheet and technical resources provided by ON Semiconductor.

You May Also Be Interested in

Diodes Incorporated
IC CLK BUFFER 1:10 50MHZ 20SOIC / Clock Fanout Buffer 10-OUT 1-IN 1:10 20-Pin SOIC Tube
Need more? Email Us
Renesas Electronics America
9DBL0442CKILF Renesas Electronics Clock Buffer 9DBL0442C 4 O/P 3.3V PCIE BUF, ZO=100 datasheet, inventory, & pricing.
Lowest to $11.6418
Maxim Integrated
Clock Fanout Buffer 9-OUT 2-IN 1:5 20-Pin TSSOP / IC CLK BUFFER 1:5 TSSOP
Lowest to $6.5223
Microchip Technology
IC CLK BUFFER 1:6 150MHZ 16TSSOP / Clock Fanout Buffer 6-OUT 1-IN 1:6 16-Pin TSSOP Tube
Need more? Email Us
Diodes Incorporated
IC CLK BUFF 1:7 133.3MHZ 20QSOP / Clock Fanout Buffer 7-OUT 1-IN 1:7 20-Pin QSOP T/R
Need more? Email Us
NXP / Nexperia
IC CLK BUFFER 1:4 10XQFN
Lowest to $18.9180
NXP / Nexperia
IC CLK BUFFER 1:4 10XQFN
Lowest to $18.9180
Diodes Incorporated
IC CLK BUF 1:2 133.33MHZ 24TQFN
Lowest to $5.2389
Diodes Incorporated
CLOCK BUFFER SSOP-20 / Clock Fanout Buffer 10-OUT 1-IN 1:10 20-Pin SSOP T/R
Lowest to $29.8487

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess