EN
  • EN
  • DE

MIMX8MD6DVAJZAB

Part No MIMX8MD6DVAJZAB
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description I.MX 8MDUAL 17X17 NO LID 621FBGA / ARM® Cortex®-A53 Microprocessor IC i.MX8MD 2 Core, 64-Bit 1.5GHz 621-FCPBGA (17x17)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microprocessors
Manufacturer NXP USA Inc.
Packaging Tray
Core Processor ARM® Cortex®-A53
Number of Cores/Bus Width 2 Core, 64-Bit
Speed 1.5GHz
Co-Processors/DSP ARM® Cortex®-M4
RAM Controllers DDR3L, DDR4, LPDDR4
Graphics Acceleration Yes
Display & Interface Controllers eDP, HDMI, MIPI-CSI, MIPI-DSI
Ethernet GbE
USB USB 3.0 (2)
Temperature Range - Operating 0°C ~ 95°C (TJ)
Security Features ARM TZ, CAAM, HAB, RDC, RTC, SJC, SNVS
Case / Package 621-FBGA, FCBGA
Supplier Device Package 621-FCPBGA (17x17)
Additional Interfaces EBI/EMI, I²C, PCIe, SPI, UART, uSDHC
Base Product Number MIMX8MD6
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Part Number 568-14717,935377775557
Standard Package 90
Win Source Part Number 1320929-MIMX8MD6DVAJZAB
Ultra Librarian 3D Model Ultra Librarian MIMX8MD6DVAJZAB CAD Model

Description

The NXP MIMX8MD6DVAJZAB is a cutting-edge microprocessor that sits at the heart of sophisticated embedded systems. It is part of the i.MX 8M family of processors, which are known for their high-performance multimedia capabilities, energy efficiency, and versatile connectivity options.

Key Features

  • Advanced Processing Power: At the core of the MIMX8MD6DVAJZAB is an ARM-based multi-core architecture that includes both Cortex-A53 and Cortex-M4 cores. This combination enables the processor to deliver both high-performance computing for demanding applications and real-time responsiveness for critical tasks.
  • Graphics and Multimedia: The processor features a comprehensive suite of multimedia capabilities, including 4K video processing, high-quality audio, and advanced 3D graphics. These features make it ideal for applications requiring rich multimedia experiences such as digital signage, gaming, and professional audio/video equipment.
  • Connectivity: With integrated support for a wide range of connectivity standards, including Gigabit Ethernet, USB 3.0, and Wi-Fi, the MIMX8MD6DVAJZAB ensures seamless integration into modern IoT ecosystems and the ability to handle complex networked applications.
  • Security: Security is a top priority in today’s connected world, and the MIMX8MD6DVAJZAB is equipped with a suite of security features. These include cryptographic acceleration, secure boot, and tamper detection, providing robust protection for sensitive data and applications.
  • Energy Efficiency: Despite its powerful capabilities, the processor is designed with energy efficiency in mind. This makes it suitable for portable and battery-powered devices where power consumption is a critical consideration.

Applications

The versatility of the NXP MIMX8MD6DVAJZAB makes it an excellent choice for a wide array of applications. It's particularly well-suited for smart home devices, industrial automation, healthcare equipment, and automotive infotainment systems, among others.

Conclusion

Overall, the NXP MIMX8MD6DVAJZAB is a robust processor that combines performance, multimedia prowess, and connectivity to meet the demands of today's complex embedded systems. Its advanced features and energy-efficient design make it a compelling choice for designers looking to create innovative products in a competitive market.

You May Also Be Interested in

NXP / Nexperia
IC MPU I.MX6S 1GHZ 624MAPBGA
Lowest to $56.3063
NXP / Nexperia
IC MPU QORIQ P5 2.0GHZ 1295BGA / PowerPC e5500 Microprocessor IC QorIQ P5 2 Core, 64-Bit 2.0GHz 1295-FCPBGA (37.5x37.5)
Lowest to $0.3130
NXP / Nexperia
I.MX 8QUADXPLUS 21X21 / Microprocessor IC -
Lowest to $135.3384
NXP / Nexperia
Lowest to $53.7967
IBM
Need more? Email Us
Advanced Micro Devices
Need more? Email Us
Texas Instruments
IC MPU SITARA 667MHZ 538FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 667MHz 538-FCBGA (17x17)
Lowest to $72.1805
Nuvoton Technology Corporation of America
IC MPU NUC970 300MHZ 216LQFP / ARM926EJ-S Microprocessor IC NUC970 1 Core, 32-Bit 300MHz 216-LQFP (24x24)
Lowest to $13.0243
NXP / Nexperia
IC MPU I.MX6SX 1GHZ 400MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 227MHz, 1GHz 400-MAPBGA (17x17)
Lowest to $36.8986

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess